EN
  • EN
  • DE

MAX9985ETX+T

Part No MAX9985ETX+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
RF Type Cellular, DCS, EDGE, PCS, UMTS, WLL
Frequency 700MHz to 1GHz
Number of Mixers 1
Gain 6dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Operating Supply Current 440mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 107944-MAX9985ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX9985ETX+T CAD Model

Description

The MAX9985ETX+T from Maxim Integrated is a high-performance, low-power, dual, 2.5Gbps to 3.2Gbps, SiGe, downconverter mixer that is designed to provide optimal RF performance in a compact package. This advanced mixer is a part of Maxim's extensive range of RF integrated circuits and is specifically tailored for demanding applications such as base-station receivers, wireless infrastructure, and other high-frequency communication systems.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various high-speed communication protocols.
  • Dual Channel: It features a dual-channel design, allowing for simultaneous processing of two separate signals, which enhances system throughput and efficiency.
  • High Linearity: The MAX9985ETX+T offers exceptional linearity, which is critical in maintaining signal integrity and minimizing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this mixer ensures a high signal-to-noise ratio, improving the overall performance of the RF signal chain.
  • Compact Package: Encased in a small 36-pin TQFN package, the device saves valuable board space and is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Base Station Receivers
  • Point-to-Point Radios
  • RF Test Equipment
  • Other High-Frequency Communication Systems

The MAX9985ETX+T is engineered to deliver high dynamic range and integrates a local oscillator (LO) buffer, requiring only a single LO input for both mixers. This feature simplifies the design and reduces the external component count. Additionally, the device is designed to operate over the extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX9985ETX+T, making it an excellent choice for designers looking to enhance the RF capabilities of their communication systems while maintaining a small form factor.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Linear Technology
IC MIXER 400MHZ-3.8GHZ DWN 16QFN
Lowest to $19.5513
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess