EN
  • EN
  • DE

ESD122DMXR

Part No ESD122DMXR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 8.4VC 3X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 3-XFDFN
Case / Package 3-X2SON (1x0.6)
Family Name ESD122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 296-48543-1, 296-48543-2, 296-48543-6, ESD122DMXR-ND
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918687-ESD122DMXR
Ultra Librarian 3D Model Ultra Librarian ESD122DMXR CAD Model

Description

Product Overview: ESD122DMXR from Texas Instruments

The ESD122DMXR by Texas Instruments is a state-of-the-art ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a broad range of applications, including USB interfaces, HDMI, DisplayPort, and other high-speed data lines where signal integrity and protection are paramount.

Key Features

  • High-Speed Data Line Protection: The ESD122DMXR is specifically engineered to protect sensitive high-speed data lines from ESD events, ensuring that data integrity is maintained without compromising signal quality.
  • Low Clamping Voltage: With its low clamping voltage, this device offers superior protection for modern electronics, reducing the risk of damage due to transient voltage spikes.
  • Low Capacitance: The ultra-low capacitance of the ESD122DMXR minimizes signal attenuation, making it suitable for high-speed data applications without affecting performance.
  • Small Package Size: The compact form factor allows for easy integration into space-constrained designs, providing robust protection without the need for large or multiple components.

Applications

The versatility of the ESD122DMXR makes it an excellent choice for a variety of electronic devices. Common applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • Consumer Electronics
  • Networking Equipment
  • Industrial Interfaces

Reliability and Quality

As with all Texas Instruments products, the ESD122DMXR is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. With Texas Instruments' commitment to innovation and quality, you can trust the ESD122DMXR to provide robust protection for your electronic designs.

Ordering Information

The ESD122DMXR is available in a convenient reel package, facilitating easy integration into automated manufacturing processes. For detailed ordering and pricing information, please visit the Texas Instruments website or contact your local Texas Instruments distributor.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2492 $51.0860
490+ $0.2045 $100.2050
760+ $0.1981 $150.5560
1,045+ $0.1917 $200.3265
1,350+ $0.1853 $250.1550
1,810+ $0.1662 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,950 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess