The 1SR154-600TFTE25 is a silicon epitaxial rectifier diode manufactured by Rohm Semiconductor. The '1SR' designates it as a rectifier diode, '154' is a specific identifier, '600' indicates the reverse voltage rating (600V), 'TFT' possibly refers to its packaging or specific electrical characteristics, and 'E25' likely signifies packaging details (e.g., tape and reel) or environmental compliance. This diode is designed for high-speed switching and rectification applications.
Applications:
- Switching Power Supplies: Used as a rectifier in power supplies to convert AC voltage to DC voltage.
- Freewheeling Diodes: Employed to protect transistors and other switching devices from inductive kickback.
- DC-DC Converters: Functions as a rectifier in DC-DC voltage conversion circuits.
- Inverters: Used as a rectifier in inverter circuits for power conversion.
- General Rectification Applications: Suitable for various rectification applications where high-speed switching and voltage handling are required.
Features:
- High Reverse Voltage (VR): Capable of withstanding high reverse voltages (600V).
- Fast Reverse Recovery Time (trr): Enables high-speed switching operation.
- Low Forward Voltage Drop (VF): Minimizes power dissipation during conduction.
- Silicon Epitaxial Rectifier Diode: Offers reliable and consistent performance.
- Small Package: Allows for compact circuit designs.
Benefits:
- Efficient Power Conversion: Low forward voltage drop minimizes power loss, improving efficiency.
- Protection from Voltage Spikes: High reverse voltage rating protects against voltage transients.
- Fast Switching: Enables high-frequency switching operation.
- Compact Design: Small package minimizes board space requirements.
- Reliable Performance: Rohm Semiconductor's quality ensures consistent and stable operation.
Additional Details:
The 1SR154-600TFTE25 features a reverse voltage (VR) of 600V and a forward current (IF) of typically 1A. Its reverse recovery time (trr) is usually very short, enabling high-speed switching. The forward voltage drop (VF) is typically around 1V at the rated forward current. The 'TFTE25' likely denotes the packaging style and reel size. Consult the Rohm Semiconductor datasheet for precise specifications, application guidelines, and package dimensions for the 1SR154-600TFTE25 rectifier diode. The datasheet will provide the exact reverse recovery time, forward voltage drop, and packaging details.