EN
  • EN
  • DE

MAX991EKA+T

Part No MAX991EKA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R SOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Voltage - Input Offset (Maximum) 5mV at 5.5V
Current - Input Bias (Maximum) 1pA at 5.5V
Current - Quiescent (Maximum) 96μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 210ns
Hysteresis ±2.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-8
Mounting Style SMD
Supplier Device Package SOT-23-8
Part Number Series MAX991
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806037-MAX991EKA+T
Ultra Librarian 3D Model Ultra Librarian MAX991EKA+T CAD Model

Description

Maxim Integrated MAX991EKA+T Precision Operational Amplifiers

The MAX991EKA+T from Maxim Integrated is a high-performance, single-supply, precision operational amplifier that is designed to offer a blend of features suitable for a wide range of applications. This operational amplifier stands out for its low offset voltage, low input bias current, and low noise, making it an ideal choice for sensor interfaces, portable equipment, and other analog circuits where power efficiency and accuracy are critical.

Key Features:

  • Single-Supply Operation: The MAX991EKA+T operates from a single +2.7V to +6.5V supply, accommodating a variety of low-voltage applications.
  • Low Offset Voltage: This precision op-amp boasts an ultra-low input offset voltage, ensuring high accuracy in signal amplification and processing tasks.
  • Low Input Bias Current: The device features a low input bias current, which is particularly beneficial when interfacing with high-impedance sources.
  • Low Noise: With its low noise performance, the MAX991EKA+T is well-suited for audio applications and other sensitive analog circuits.
  • High Output Drive Capability: The op-amp can drive heavy loads while maintaining excellent linearity, making it versatile for both high- and low-impedance applications.
  • Rail-to-Rail Output: The rail-to-rail output stage of the MAX991EKA+T allows for a wider dynamic range, maximizing the use of the supply voltage range.
  • Fast Settling Time: It features a fast settling time, which is essential for applications requiring quick response times, such as data acquisition systems.
  • Temperature Range: The operational amplifier operates over an extended temperature range, making it suitable for industrial environments.
  • Packaging: The MAX991EKA+T comes in a compact SOT-23 package, ideal for space-constrained applications.

Whether you are designing precision filters, voltage/current sensing circuits, or battery-powered devices, the MAX991EKA+T provides the reliability and performance needed to achieve high-precision results. Its combination of low-voltage operation, precision specifications, and small footprint makes it an excellent choice for both portable and stationary applications that require optimal performance with minimal power consumption.

With its robust feature set, the MAX991EKA+T operational amplifier from Maxim Integrated is a versatile component that can enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2164 $51.0820
12+ $8.3827 $100.5924
19+ $8.1207 $154.2933
26+ $7.8588 $204.3288
33+ $7.5968 $250.6944
45+ $6.8109 $306.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 459 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess