EN
  • EN
  • DE

NCV5703CDR2G

Part No NCV5703CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description MOSFET and Power Driver 7.8A Single Hi/Lo Side Inverting/Non-Inverting 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Fall Time 7.9 ns
Height 1.75 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 150 °C
Max Power Dissipation 700 mW
Max Supply Voltage 20 V
Number of Drivers 1
Number of Outputs 1
Output Current 1 A
Rise Time 9.2 ns
RoHS Compliant
Schedule B 8542390000
Turn-Off Delay Time 54 ns
Turn-On Delay Time 59 ns
Win Source Part Number 1135284-NCV5703CDR2G
Categories PMIC - Gate Drivers
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV5703CDR2G CAD Model

Description

The NCV5703CDR2G is a robust high-side driver manufactured by ON Semiconductor, designed to efficiently control power loads in automotive applications. This advanced driver IC is engineered to deliver high performance and reliability for a wide range of automotive systems, including but not limited to, headlights, heaters, and solenoids.

Key Features

  • High-Side Switch: The device operates as a high-side switch, enabling it to drive loads with high accuracy and protection against short circuits and overcurrent situations.
  • Current Sense Output: It includes a current sense output feature that provides real-time feedback of the load current, which is crucial for monitoring and control purposes.
  • Wide Operating Voltage Range: The NCV5703CDR2G operates over a wide voltage range of 6V to 27V, accommodating the fluctuating voltages typically found in automotive power systems.
  • Thermal Shutdown: Incorporated thermal shutdown with automatic restart ensures the device operates within safe temperature limits, protecting both the driver and the load.
  • Protection Features: The device comes with built-in protection features including overcurrent, short-circuit, and overvoltage protection, enhancing the safety and durability of the application.

Applications

The NCV5703CDR2G is particularly suited for automotive environments where high reliability and performance are non-negotiable. Its typical applications include:

  • Automotive front and rear lights
  • Engine control units
  • Body control modules
  • Automotive heating systems

Package and Quality

The device is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. It is also AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive-grade components in terms of performance and reliability.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The NCV5703CDR2G complies with RoHS and Green standards, reducing the environmental impact and promoting sustainability in electronic components.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4355 $50.2425
85+ $1.1779 $100.1215
135+ $1.1411 $154.0485
185+ $1.1043 $204.2955
235+ $1.0674 $250.8390
315+ $0.9570 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess