EN
  • EN
  • DE

MAX982CUA-T

Part No MAX982CUA-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL OD 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Comparator with Voltage Reference Open Drain 8-uMAX-EP
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-uMax-EP
Family Name MAX982
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882690-MAX982CUA-T
Ultra Librarian 3D Model Ultra Librarian MAX982CUA-T CAD Model

Description

Product Overview: MAX982CUA-T from Maxim Integrated

The MAX982CUA-T is a high-performance, low-power, dual-voltage comparator manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision device is designed to operate over a wide supply voltage range, making it an ideal choice for a variety of applications that require voltage monitoring and level detection.

Key Features

  • Wide Supply Voltage Range: The MAX982CUA-T operates from a 2.5V to 5.5V supply voltage, accommodating a diverse range of applications and ensuring compatibility with both 3V and 5V systems.
  • Low Power Consumption: With a quiescent current of just 4µA per comparator at +25°C, this device is optimized for battery-powered and portable applications where power efficiency is critical.
  • High Speed: The comparator features a fast propagation delay of typically 200ns, providing rapid response times suitable for high-speed signal processing tasks.
  • Dual Comparators: It includes two independent voltage comparators in a single package, offering design flexibility and saving space on the PCB.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillation, ensuring stable operation under noisy conditions.
  • Push-Pull Outputs: The device features push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying design.

Applications

The MAX982CUA-T is versatile and can be used in a variety of applications, including:

  • Battery Monitoring
  • Window Comparators
  • Threshold Detectors/Sensors
  • Zero-Crossing Detectors
  • Level Shifting
  • Memory Battery Backup Circuits
  • Portable Equipment

Packaging and Availability

The MAX982CUA-T comes in a compact 8-pin µMAX package, which is highly space-efficient for today's densely populated electronic circuits. The device is available in tape and reel format, facilitating automated manufacturing processes and ensuring a reliable supply for mass production needs.

With its combination of low power consumption, high speed, and dual comparator functionality, the MAX982CUA-T from Maxim Integrated is an excellent choice for designers looking to improve the efficiency and performance of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess