EN
  • EN
  • DE

MAX981ESA+

Part No MAX981ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071923-MAX981ESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX981ESA+ CAD Model

Description

The MAX981ESA+ is a high-precision, low-power operational amplifier from Maxim Integrated, designed to deliver superior performance for a wide range of applications. This op-amp combines a number of features that make it an ideal choice for battery-powered devices, portable equipment, and other systems where power efficiency and accuracy are critical.

Key Features

  • Low Power Consumption: With its minimal power requirements, the MAX981ESA+ is perfect for extending battery life in portable devices.
  • High Precision: The device offers excellent precision with low offset voltage and drift, ensuring accurate signal amplification and processing.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various application needs without compromising performance.
  • Stable Operation: The MAX981ESA+ is designed for stability and reliability, providing consistent performance over temperature and time.
  • Compact Package: Available in an 8-pin SOIC package, it is compact and suitable for space-constrained applications.

Applications

The versatility of the MAX981ESA+ makes it an excellent choice for numerous applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

Technical Specifications

Parameter Value
Supply Voltage Range 2.7V to 5.5V
Offset Voltage 125 µV (max)
Offset Voltage Drift 1 µV/°C (max)
Operating Temperature Range -40°C to +85°C

Overall, the MAX981ESA+ from Maxim Integrated exemplifies a high-performance operational amplifier that offers a balanced combination of power efficiency and precision, making it a top choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4402 $50.6412
15+ $6.9253 $103.8795
23+ $6.7089 $154.3047
31+ $6.4925 $201.2675
40+ $6.2761 $251.0440
54+ $5.6268 $303.8472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess