EN
  • EN
  • DE

MAX9789AETJ

Part No MAX9789AETJ
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830059-MAX9789AETJ
Ultra Librarian 3D Model Ultra Librarian MAX9789AETJ CAD Model

Description

Maxim Integrated MAX9789AETJ Audio Amplifier

The MAX9789AETJ is a high-performance audio amplifier integrated circuit from Maxim Integrated. This versatile IC is designed to deliver outstanding sound quality with high efficiency, making it an ideal choice for portable and space-constrained audio applications. The MAX9789AETJ combines a mono speaker amplifier with a stereo headphone amplifier, providing a flexible solution for a variety of audio systems.

At the heart of the MAX9789AETJ is a patented Class G architecture that reduces power dissipation and extends battery life in portable devices. This technology dynamically adjusts the supply voltage in response to the audio signal to minimize power loss. The result is a highly efficient amplifier with reduced heat generation, which is crucial for maintaining the integrity and longevity of the device it powers.

The amplifier is capable of delivering up to 1.5W of continuous power into an 8Ω speaker with less than 1% total harmonic distortion plus noise (THD+N). For headphone operation, it can provide up to 130mW per channel into a 16Ω load. This makes the MAX9789AETJ a powerful yet compact solution for delivering high-quality audio in applications such as mobile phones, tablets, laptops, and other portable media devices.

The MAX9789AETJ comes in a 32-pin TQFN package with an exposed pad, which assists in thermal management. It operates over a wide 2.7V to 5.5V supply voltage range, allowing it to be used in systems with varying power supplies. Additionally, it features comprehensive protection circuitry, including thermal overload protection, short-circuit protection, and click-and-pop suppression to ensure smooth operation and to safeguard the amplifier and the speakers from damage.

Integrating the MAX9789AETJ into your audio system is straightforward, thanks to its I²C-compatible control interface. This interface enables easy configuration of the amplifier's functions, such as volume control, input selection, and gain settings. With its high-quality audio performance and robust feature set, the MAX9789AETJ stands out as a superior choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess