EN
  • EN
  • DE

DS3154NB1

Part No DS3154NB1
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 144CSBGA / Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 300mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3154
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 112743-DS3154NB1
Ultra Librarian 3D Model Ultra Librarian DS3154NB1 CAD Model

Description

Maxim Integrated DS3154NB1: T1/E1/J1 Single Chip Transceiver

The Maxim Integrated DS3154NB1 is a highly integrated, single-chip transceiver designed for T1, E1, and J1 communications. This versatile component is ideal for telecommunications equipment, including switches, routers, and base station applications. The DS3154NB1 combines a line interface unit (LIU) and a framer into one compact package, simplifying design and reducing board space requirements.

Key Features

  • Multi-Standard Support: The DS3154NB1 supports T1, E1, and J1 standards, allowing for flexible deployment in various telecommunication systems worldwide.
  • Integrated Framer and LIU: The device integrates both framer and line interface functionalities, providing a complete solution for serial data communication over T1, E1, and J1 lines.
  • Crystal-Less Jitter Attenuator: The built-in jitter attenuator eliminates the need for an external crystal, reducing component count and cost.
  • Programmable Loopbacks: It offers various loopback modes for system diagnostics and network testing, enhancing maintainability.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, contributing to lower power consumption and simplified power management.
  • Flexible Interface: The DS3154NB1 features both parallel and serial microprocessor interfaces, providing versatility in system integration.

Applications

  • Telecommunications switches and routers
  • Wireless base station infrastructure
  • Channel banks and multiplexers
  • Digital loop carriers
  • Integrated access devices

The DS3154NB1 from Maxim Integrated stands out for its ability to deliver high-performance T1/E1/J1 communication capabilities in a single, compact package. Its integrated design reduces the complexity of developing telecommunication equipment and ensures reliable operation in a variety of networking environments. By offering programmable features and multiple standard support, the DS3154NB1 provides designers with the flexibility needed to address the demands of modern telecom infrastructure.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess