EN
  • EN
  • DE

DS21352LN

Part No DS21352LN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
Function Single-Chip Transceiver
Interface HDLC, T1
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Current - Supply 75mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number DS21352
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586380-DS21352LN
Ultra Librarian 3D Model Ultra Librarian DS21352LN CAD Model

Description

Maxim Integrated DS21352LN: High-Performance T1/J1/E1 Transceiver

The DS21352LN is a comprehensive single-chip transceiver solution from Maxim Integrated designed for T1, J1, and E1 telecommunications interfaces. This versatile component is engineered to meet the rigorous demands of data and voice communications, offering an exceptional level of integration that simplifies design, reduces board space, and minimizes system costs for a wide range of applications.

Key Features

  • Multi-Standard Support: The DS21352LN is compatible with T1, J1, and E1 standards, making it a universal choice for telecommunications systems worldwide.
  • Integrated Features: This transceiver includes on-chip jitter attenuation, clock recovery, and line drivers, reducing the need for external components and simplifying circuit design.
  • Flexible Configuration: It offers a variety of configuration options, including selectable line build-out and equalization settings, to accommodate different cable lengths and signal conditions.
  • High-Performance Operation: The device provides excellent performance with low power consumption and high jitter tolerance, ensuring reliable data transmission even in challenging environments.
  • Robust Diagnostics: Built-in diagnostic capabilities such as loopbacks and bit error rate testing (BERT) facilitate system testing and maintenance.

Applications

The DS21352LN is ideal for a range of applications within the telecommunications sector, including:

  • Central office switches
  • Channel banks
  • ISDN primary rate interfaces
  • Frame relay equipment
  • Multi-service platforms

Technical Specifications

With an operating temperature range of 0°C to 70°C, the DS21352LN is designed for standard commercial applications. It is available in a 100-pin LQFP (Low-profile Quad Flat Package) that allows for compact board layouts. The device also features single-rail 5V power supply operation, minimizing power requirements and facilitating integration with existing power systems.

In summary, the Maxim Integrated DS21352LN transceiver offers a high level of integration and performance for T1/J1/E1 interface applications. Its robust feature set and flexible design options make it a top choice for developers looking to create efficient, reliable, and cost-effective telecommunications solutions.

You May Also Be Interested in

NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess