EN
  • EN
  • DE

MAX12931CASA+

Part No MAX12931CASA+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Maxim Integrated
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.2ns, 9.4ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 1.6ns, 1.4ns (Max)
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX12931
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881032-MAX12931CASA+
Ultra Librarian 3D Model Ultra Librarian MAX12931CASA+ CAD Model

Description

Maxim Integrated MAX12931CASA+ Analog-to-Digital Converter

The MAX12931CASA+ from Maxim Integrated is a high-performance, 12-bit, SAR (Successive Approximation Register) analog-to-digital converter (ADC) that offers a perfect blend of speed, precision, and low power consumption. Designed for industrial applications, this ADC is an ideal solution for systems requiring high data acquisition accuracy with minimal power usage.

With its integrated features, the MAX12931CASA+ provides a single-ended input with a fully differential analog input structure, which significantly enhances noise immunity and preserves signal integrity. The device operates over a wide supply range of 2.7V to 3.6V, making it versatile for various applications. The ADC boasts an impressive conversion rate of up to 500 kSPS (kilo-samples per second), allowing for fast data processing and real-time monitoring in critical systems.

One of the standout features of the MAX12931CASA+ is its internal reference, which simplifies the design by reducing the number of external components required. Additionally, it includes an internal clock, further minimizing the need for external circuitry and ensuring a compact system footprint. The device's SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, providing a straightforward communication channel for data transfer.

Engineered for reliability and accuracy, the MAX12931CASA+ operates within an extended temperature range of -40°C to +125°C, ensuring consistent performance in harsh environments. This robustness makes it an excellent choice for industrial control systems, medical instrumentation, data acquisition systems, and any application where precise analog signal conversion is critical.

Key specifications of the MAX12931CASA+ include:

  • 12-bit resolution
  • 500 kSPS conversion rate
  • Single-ended input with fully differential analog input structure
  • Internal reference and clock
  • SPI-compatible serial interface
  • Wide supply voltage range: 2.7V to 3.6V
  • Extended operating temperature range: -40°C to +125°C

For designers looking for a reliable and efficient ADC solution, the MAX12931CASA+ from Maxim Integrated offers a compelling combination of features that enhance performance and ease of integration in a wide array of applications.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess