EN
  • EN
  • DE

LTM2882IV-3#PBF

Part No LTM2882IV-3#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 4CH RS232 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 60ns, 60ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206776-LTM2882IV-3#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2882IV-3#PBF CAD Model

Description

Product Overview: LTM2882IV-3#PBF

The LTM2882IV-3#PBF is a high-performance isolated μModule transceiver from Linear Technology, designed to provide robust communication in harsh environments. This product is part of the LTM2882 series, which is renowned for its ability to protect sensitive digital communication ports from destructive power surges and transients. The LTM2882IV-3#PBF is particularly suited for applications requiring insulation between a data interface and the physical layer, ensuring reliable data transfer and system integrity.

Key Features

  • Isolated Interface: This transceiver includes an integrated, isolated DC/DC converter, providing power for the isolated side, and ensuring a robust communication link.
  • High Data Rates: Supports RS232 data rates up to 460kbps, making it suitable for a wide range of high-speed applications.
  • Integrated Protection: Features integrated over-temperature protection and a rugged design that withstands industrial levels of EMI and ESD, safeguarding the device and connected components from environmental stressors.
  • Versatile Power Supply Range: The device operates from a supply voltage range of 3.3V, accommodating various system power schemes.
  • Operating Temperature: Designed for industrial applications, it operates over a temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The LTM2882IV-3#PBF is an ideal solution for industrial, automotive, and instrumentation applications where isolation is critical to protect against ground loops and surges. It is commonly used in:

  • Industrial Field Buses
  • Instrumentation
  • Automotive Control Systems
  • Networked Devices in Harsh Environments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM2882IV-3#PBF is manufactured to the highest standards. It features robust packaging (IV-grade) suitable for harsh industrial environments and is lead (Pb)-free and RoHS compliant, meeting modern environmental standards for electronic components.

With its combination of isolation, integrated power supply, and high-speed communication capability, the LTM2882IV-3#PBF stands out as a reliable and efficient choice for system designers looking to enhance their data communication reliability and protect sensitive electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess