EN
  • EN
  • DE

MAX9730ETI+

Part No MAX9730ETI+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.4W G 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class G
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.4W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (5x5)
Dimension 28-WFQFN Exposed Pad
Win Source Part Number 038011-MAX9730ETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9730ETI+ CAD Model

Description

The MAX9730ETI+ from Maxim Integrated is a high-efficiency, 2.2W mono Class D audio power amplifier that is designed to deliver premium sound quality in a compact form factor. This integrated circuit is tailored for portable applications where space is at a premium and power efficiency is crucial, such as mobile phones, portable media players, and handheld gaming devices.

Key Features

  • Output Power: The MAX9730ETI+ can deliver up to 2.2W into a 4Ω load, ensuring loud and clear sound reproduction for a variety of audio content.
  • High Efficiency: As a Class D amplifier, it offers greater than 85% efficiency, which minimizes power loss as heat and extends battery life in portable devices.
  • Low EMI: The device features spread-spectrum modulation, which reduces electromagnetic interference (EMI), making it suitable for RF-sensitive environments.
  • Compact Size: Encased in a 28-pin TQFN (Thin Quad Flat No leads) package, the MAX9730ETI+ has a small footprint that is ideal for space-constrained applications.
  • Integrated Click-and-Pop Suppression: This feature minimizes the noise heard when the amplifier is turned on or off, providing a better user experience.
  • Thermal Protection: The MAX9730ETI+ includes over-temperature protection that shuts down the amplifier to prevent damage from excessive heat.
  • Flexible Power Supply: The amplifier can operate from a 2.7V to 5.5V power supply, allowing it to be used in a wide range of devices with different power requirements.

Applications

The MAX9730ETI+ is suitable for a diverse array of applications that require high-quality audio output from a small package. These include:

  • Portable Audio Devices
  • Mobile Phones
  • Tablets and Laptops
  • Handheld Gaming Devices
  • GPS Units
  • Portable Media Players

With its combination of high performance, efficiency, and compact size, the MAX9730ETI+ is an excellent choice for designers looking to enhance the audio capabilities of their next portable device.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5971 $59.7100
240+ $0.4897 $117.5280
365+ $0.4747 $173.2655
505+ $0.4597 $232.1485
650+ $0.4447 $289.0550
870+ $0.3985 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess