EN
  • EN
  • DE

MAX9722AEUE+

Part No MAX9722AEUE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .13W STER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 130mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 135540-MAX9722AEUE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9722AEUE+ CAD Model

Description

Maxim Integrated MAX9722AEUE+ Audio Amplifier

The MAX9722AEUE+ from Maxim Integrated is a high-performance, low-distortion, DirectDrive® stereo headphone amplifier that delivers exceptional audio quality for a wide range of consumer electronics. Designed with the audiophile in mind, this compact and efficient integrated circuit (IC) provides a superior listening experience for users of portable media players, smartphones, laptops, and other devices that require high-quality audio amplification.

This impressive amplifier operates over a wide 2.7V to 5.5V supply voltage range, making it versatile for various battery-powered applications. Its DirectDrive technology eliminates the need for bulky DC-blocking capacitors, thus reducing the external component count and saving valuable board space. The MAX9722AEUE+ also features a high 130dB power-supply rejection ratio (PSRR), which minimizes noise and interference from fluctuating power supplies, ensuring a clean and stable audio output.

The device is capable of delivering up to 130mW of continuous power per channel into a 32Ω load, with an incredibly low total harmonic distortion plus noise (THD+N) of 0.004% at 1kHz. This power efficiency does not come at the expense of sound quality, as the MAX9722AEUE+ provides a flat frequency response across the audio spectrum, preserving the integrity of the original audio signal.

For added flexibility, the MAX9722AEUE+ includes a built-in volume control, which can be easily adjusted to suit the listener's preference. Additionally, it features a low-power shutdown mode, which significantly reduces power consumption when the amplifier is not in use, thereby extending battery life.

The device is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact form factor suitable for space-constrained applications. Its robust design ensures reliable operation over the extended industrial temperature range of -40°C to +85°C, making it an ideal choice for demanding environments.

With its combination of high-fidelity audio performance, low power consumption, and compact design, the MAX9722AEUE+ from Maxim Integrated stands out as an excellent audio solution for designers looking to enhance the sound quality of their products without compromising on space or power efficiency.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $2.1057 $58.9596
59+ $1.9697 $116.2123
92+ $1.9018 $174.9656
131+ $1.7660 $231.3460
171+ $1.6981 $290.3751
213+ $1.6302 $347.2326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess