EN
  • EN
  • DE

MAX971EPA

Part No MAX971EPA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 W/VOLT REF 8DIP / Comparator with Voltage Reference Open-Drain 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type with Voltage Reference
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 11V, ±1.25V ~ 5.5V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) -
Current - Output (Typ) -
Current - Quiescent (Max) 4µA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) -
Hysteresis 50mV
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Base Product Number MAX971
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382809-MAX971EPA
Ultra Librarian 3D Model Ultra Librarian MAX971EPA CAD Model

Description

MAX971EPA Product Image

The MAX971EPA from Maxim Integrated is a high-performance, low-power comparator that offers precision operation with single or dual power supply configurations. This versatile component is designed for applications requiring low voltage and low power consumption without compromising on accuracy and response time.

Key Features

  • Low Power Consumption: The MAX971EPA operates with a quiescent current of just 4µA, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Single or Dual Supply Operation: It can function with a single supply voltage ranging from +2.5V to +11V or a dual supply voltage from ±1.25V to ±5.5V, providing design flexibility.
  • High Precision: With a propagation delay of only 4µs and a precision of 2mV, this comparator ensures fast and accurate comparisons.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillations, ensuring stable operation.
  • Output Stage: The push-pull TTL/CMOS-compatible output stage can drive loads directly without requiring an external pull-up resistor.

Applications

The MAX971EPA is suited for a wide range of applications, including:

  • Battery Monitoring
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Translation
  • Portable Equipment

Package and Quality

The device is available in an 8-pin DIP package, ensuring ease of integration into various circuit designs. Maxim Integrated's commitment to quality means that the MAX971EPA is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications.

Summary

In summary, the MAX971EPA from Maxim Integrated is a compact, efficient, and highly precise comparator that offers the flexibility of single or dual supply operation. Its low power consumption and fast response time make it an excellent choice for energy-sensitive and time-critical applications. The internal hysteresis and robust output stage ensure stable and reliable operation, making it a go-to solution for designers looking to enhance their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess