EN
  • EN
  • DE

SY58627LMG-TR

Part No SY58627LMG-TR
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC RECEIVE BUFFER 32QFN  /  Receive Buffer 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Receive Buffer
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY58627
Other Names 576-1470-5,576-1470-6,576-1470-5,SY58627LMG TR,576-1470-1,576-1470-2,SY58627LMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244370-SY58627LMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58627LMG-TR CAD Model

Description

Product Overview: SY58627LMG-TR

The SY58627LMG-TR is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern electronics. This product is part of Microchip's extensive range of semiconductor solutions, renowned for their reliability and innovation.

Key Features

  • High-Speed Operation: This device is engineered to operate at exceptional speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SY58627LMG-TR is designed to be energy-efficient, minimizing power usage without sacrificing performance.
  • Durable Construction: Built with robust materials, the product ensures longevity and consistent performance even in challenging environments.
  • Compact Form Factor: The small footprint of the SY58627LMG-TR allows for integration into space-constrained designs, providing flexibility for various applications.

Applications

The versatility of the SY58627LMG-TR makes it an ideal choice for a wide array of applications, including but not limited to:

  • Data communication equipment
  • Networking hardware
  • High-speed signal processing
  • Telecommunications infrastructure
  • Industrial automation systems

Quality and Support

Microchip Technology is committed to delivering the highest quality products. The SY58627LMG-TR is subjected to rigorous testing and quality control procedures to ensure it meets the stringent standards expected by consumers. In addition, Microchip provides exceptional customer support and resources to assist with integration, troubleshooting, and optimization of their products.

Environmental Compliance

The SY58627LMG-TR is manufactured with a focus on environmental sustainability. It complies with various international standards for environmental safety and is RoHS compliant, ensuring that it is free from hazardous substances and suitable for use in a wide range of markets around the world.

Ordering Information

The product is available in tape and reel packaging, designated by the "-TR" suffix, facilitating efficient assembly for high-volume production. For detailed ordering and pricing information, customers are encouraged to contact Microchip Technology or their authorized distributors.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess