EN
  • EN
  • DE

LTC6905CS5-133#TRPBF

Part No LTC6905CS5-133#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 133MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784400-LTC6905CS5-133#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905CS5-133#TRPBF CAD Model

Description

Product Overview: LTC6905CS5-133#TRPBF

The LTC6905CS5-133#TRPBF is a high-performance, silicon oscillator manufactured by Linear Technology, which is now part of Analog Devices. This precision oscillator is designed to provide a fixed frequency output with minimal external components and is housed in a compact SOT-23 package. It's a versatile solution for a wide range of applications, including portable electronics, networking, and communication systems.

Key Features

  • Frequency Range: The LTC6905CS5-133#TRPBF offers a fixed frequency of 133MHz, providing a stable and accurate clock source for high-speed digital circuits.
  • Package Type: It comes in a small SOT-23 package, making it ideal for space-constrained applications.
  • Supply Voltage: The device operates on a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power systems.
  • Low Power Consumption: With its low power design, it is suitable for battery-powered devices, helping to extend battery life and reduce overall power consumption.
  • Temperature Stability: The oscillator maintains its performance across a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • No External Components Required: The LTC6905CS5-133#TRPBF does not require any external resistors or capacitors to set the frequency, simplifying design and reducing board space.

Applications

The LTC6905CS5-133#TRPBF is ideal for use in applications where a stable and precise clock signal is crucial. Its small footprint and low power consumption make it an excellent choice for:

  • Portable and handheld devices
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial and automotive systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6905CS5-133#TRPBF is no exception. This product is designed to meet high standards of performance and reliability, ensuring that it can be integrated into critical systems with confidence. The part number #TRPBF denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free and RoHS compliant, making it environmentally friendly and suitable for use in all regions.

Overall, the LTC6905CS5-133#TRPBF from Linear Technology is an excellent choice for designers looking for a high-frequency, low-power, and easy-to-use oscillator solution.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
NEC
TIMER CIRCUIT
Need more? Email Us
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6568 $51.2248
27+ $3.8209 $103.1643
41+ $3.7015 $151.7615
56+ $3.5821 $200.5976
73+ $3.4627 $252.7771
97+ $3.1045 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess