EN
  • EN
  • DE

MAX9705DEUB

Part No MAX9705DEUB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707502-MAX9705DEUB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9705DEUB CAD Model

Description

Maxim Integrated MAX9705DEUB - Compact, High-Efficiency Audio Power Amplifier

The Maxim Integrated MAX9705DEUB is a versatile and powerful audio amplifier designed for a range of applications where space is at a premium and power efficiency is crucial. This integrated circuit delivers high-quality audio performance while maintaining low power consumption, making it an ideal choice for portable and battery-powered devices such as mobile phones, tablets, and personal media players.

At the heart of the MAX9705DEUB is a patented Class D architecture that provides excellent efficiency, reducing heat generation and extending battery life in portable applications. The device operates from a single 2.7V to 5.5V supply, offering a flexible power solution compatible with most standard battery technologies.

The amplifier is capable of delivering up to 2.3W per channel into a 4Ω load with less than 1% total harmonic distortion plus noise (THD+N), ensuring a clear and powerful audio output. Additionally, the MAX9705DEUB features a high 92dB signal-to-noise ratio (SNR), which means that audio is reproduced with minimal background noise and maximum fidelity.

With its tiny 10-pin µMAX package, the MAX9705DEUB is designed for space-constrained applications. Its small footprint does not compromise on functionality, as it includes comprehensive click-and-pop suppression that minimizes noise typically heard when turning the amplifier on or off. Furthermore, the device features a fully differential architecture that increases immunity to common-mode noise and provides better sound quality.

For added versatility, the MAX9705DEUB includes a built-in volume control function, allowing for easy adjustment of the audio output level. This can be controlled via an external control interface, providing user-friendly operation for volume adjustments.

Overall, the Maxim Integrated MAX9705DEUB is a high-performance audio amplifier that combines compact size, high efficiency, and excellent audio quality. Its robust feature set and ease of integration make it a top choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess