EN
  • EN
  • DE

MAX967ESA+

Part No MAX967ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR R-R 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 2
Output Type Open-Drain, Rail-to-Rail
Dual Supply Voltage (±) 1.6 V ~ 5.5 V
Voltage - Input Offset (Maximum) 7mV @ 5.5V
Current - Input Bias (Maximum) 0.05μA @ 5.5V
Maximum Quiescent Current 16μA
CMRR, PSRR (Typ) 56.48dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 20μs
Hysteresis ±1mV
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 707470-MAX967ESA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX967
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX967ESA+ CAD Model

Description

The MAX967ESA+ from Maxim Integrated is a precision voltage comparator known for its low power consumption and small footprint, making it an ideal choice for portable and battery-powered applications. This device features a single comparator with a wide supply voltage range of +4.5V to +5.5V, catering to various electronic systems.

Key Features

  • High Precision: The MAX967ESA+ offers excellent accuracy with a tight offset voltage, ensuring reliable performance in critical applications.
  • Low Power Consumption: With its design focused on energy efficiency, this comparator is well-suited for devices that require long battery life.
  • Wide Input Voltage Range: The device can handle input voltages from 0V to V<sub>CC - 1.5V, providing flexibility in various circuit designs.
  • Fast Response Time: The comparator delivers quick response times, which is crucial for systems that depend on fast signal processing.
  • Open-Drain Output: This feature allows for easy interfacing with other logic levels or the creation of wired-OR configurations.

Applications

The MAX967ESA+ is versatile in its use and can be integrated into a wide array of electronic systems, including:

  • Battery-Powered Devices
  • Threshold Detectors/Sensors
  • Window Comparators
  • Zero-Crossing Detectors
  • Level Shifters

Package and Quality

This device comes in a compact 8-pin NSOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality manufacturing standards, providing reliability and performance that engineers can trust for their critical designs.

Conclusion

In summary, the MAX967ESA+ voltage comparator by Maxim Integrated stands out for its precision, low-power operation, and versatility. Its robust feature set accommodates a broad spectrum of applications, making it a top choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4397 $53.2764
28+ $3.6429 $102.0012
43+ $3.5290 $151.7470
59+ $3.4152 $201.4968
76+ $3.3014 $250.9064
102+ $2.9598 $301.8996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess