EN
  • EN
  • DE

MAX9950DCCB+D

Part No MAX9950DCCB+D
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PARAMETRIC MEAS UNIT 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Type Parametric Measurement Unit
Applications Automatic Test Equipment
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP
Family Part Number MAX9950
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 707653-MAX9950DCCB+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9950DCCB+D CAD Model

Description

The MAX9950DCCB+D is a high-performance, automotive-grade component designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is tailored for advanced automotive applications, providing robust solutions for system designers.

Key Features

  • High Precision: The MAX9950DCCB+D delivers precise control and measurement capabilities, making it ideal for critical automotive systems that require accurate data processing.
  • Durability: Built to withstand harsh automotive environments, this device operates reliably across a wide temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Integration: As a highly integrated component, it reduces the need for multiple discrete devices, saving space and simplifying the design of electronic control units (ECUs).
  • Power Efficiency: Maxim Integrated's commitment to power efficiency is evident in this product, which minimizes power consumption to extend the lifetime of automotive batteries and reduce the overall energy footprint.

Applications

The MAX9950DCCB+D is versatile and can be used in a variety of automotive systems, including but not limited to:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Audio Systems
  • Engine and Powertrain Control Modules
  • Body Electronics and Lighting

Quality and Reliability

Maxim Integrated ensures that the MAX9950DCCB+D meets stringent automotive quality standards, including AEC-Q100 qualification. This guarantees that the product is reliable and capable of performing in the demanding conditions of automotive applications.

Technical Specifications

The technical specifications of the MAX9950DCCB+D reflect its suitability for modern automotive electronics, with features such as low quiescent current, wide operating voltage range, and robust communication interfaces. Detailed datasheets and application notes are available for designers and engineers to ensure proper implementation into their systems.

Note: For the most accurate and up-to-date information regarding the MAX9950DCCB+D, please refer to Maxim Integrated's official product documentation and resources.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.0798 $111.0798
2+ $107.4959 $214.9918
3+ $103.9130 $311.7390
4+ $93.1635 $372.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess