EN
  • EN
  • DE

MAX9931EUA+

Part No MAX9931EUA+
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 2MHz ~ 1.6GHz
RF Type Cellular, TDMA, CDMA, GPRS, GSM
Input Range -35dBm ~ 10dBm
Accuracy ±1dB
Supply Voltage (V) 2.7V ~ 5.25V
Supply Current 12mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX9931
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707637-MAX9931EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9931EUA+ CAD Model

Description

The MAX9931EUA+ from Maxim Integrated is a high-performance, precision operational amplifier designed to offer a blend of accuracy and versatility for a wide array of applications. This device is part of Maxim's commitment to providing innovative analog solutions with superior performance.

Key Features

  • Precision Performance: The MAX9931EUA+ boasts excellent precision with low offset voltage and drift, ensuring accurate signal amplification for critical applications.
  • Wide Supply Range: Operating from a single supply voltage ranging from 2.85V to 5.5V, it provides design flexibility and is suitable for battery-operated devices.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for portable and energy-sensitive applications.
  • High Output Drive: Capable of driving heavy loads, the MAX9931EUA+ can deliver outputs with high linearity, which is essential for driving analog-to-digital converters (ADCs) and other high-precision components.
  • Small Footprint: Housed in a compact 8-pin µMAX package, it saves valuable board space and is suitable for space-constrained applications.

Applications

The versatility of the MAX9931EUA+ allows it to be used in a variety of applications, including but not limited to:

  • Sensor signal conditioning
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered devices
  • Automotive electronics

Technical Specifications

The MAX9931EUA+ offers a comprehensive set of technical specifications that ensure its performance in demanding environments. It features a low offset voltage, wide bandwidth, and a high slew rate. The device's temperature range, stability, and noise characteristics are also designed to meet the requirements of high-precision circuits.

For detailed technical specifications, datasheets, application notes, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distributor.

You May Also Be Interested in

MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess