Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 42ns, 42ns
Pulse Width Distortion (Maximum) 2.5ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3.15V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1190663-ISO7240CFDW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7240CFDW CAD Model

Description

The ISO7240CFDW is a robust, high-speed digital isolator from Texas Instruments designed to ensure signal integrity and isolation in demanding applications. This device is part of the ISO724x family, which utilizes TI's proprietary silicon dioxide (SiO<sub>2) insulation barrier to achieve high-performance isolation of up to 4000 V<sub>peak.

Key Features

  • High-Speed Data Transfer: The ISO7240CFDW supports data rates up to 25 Mbps, making it suitable for high-speed communication protocols.
  • Quad-Channel Isolation: This component features four independent isolation channels, providing flexibility in designing isolated bidirectional communication interfaces.
  • Robust Isolation: With an isolation voltage of 4000 V<sub>peak, it provides reliable protection against high voltage spikes and surges, enhancing system safety.
  • Low Power Consumption: It is designed for efficiency with low power consumption, which is crucial for power-sensitive applications.
  • Wide Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, suitable for industrial environments.

Applications

The ISO7240CFDW is a versatile component that can be used in a variety of applications where isolation is critical. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Motor control circuits
  • Power supply management
  • Data communication systems

Package and Quality

The ISO7240CFDW is offered in a 16-pin SOIC wide-body (DW) package, ensuring ease of integration into PCB designs. It is also characterized for Enhanced Product (EP) operation, which ensures extended performance and reliability for industrial-grade applications. Additionally, the device is compliant with various industry standards, including UL, CSA, IEC, and more, certifying its quality and reliability.

With its combination of high-speed data transfer, robust isolation, and low power consumption, the ISO7240CFDW from Texas Instruments is an excellent choice for designers looking to incorporate reliable digital isolation in their systems.

You May Also Be Interested in

Analog Devices Inc.
DGT ISOL 3750VRMS 4CH CAN 20SSOP
Lowest to €22.5451
ECAD model for MAX22346CAAP+
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 4CH GP 16SOIC
Need more? Email Us
ECAD model for SI8640AB-B-IS1
Texas Instruments
DGTL ISO 5700VRMS 4CH GP 16SOIC
Lowest to €13.5708
ECAD model for ISO7842DWW
Texas Instruments
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to €1.9725
ECAD model for ISO7221MDRG4
Analog Devices Inc.
DGTL ISOL 3500VRMS 6CH I2C 24BGA
Lowest to €29.6013
ECAD model for LTM2892HY-I#PBF
Texas Instruments
LOW-EMISSIONS, DUAL-CHANNEL, 1/1
Lowest to €9.6398
ECAD model for ISOW7721FDFMR
Analog Devices Inc.
High Speed, Logic Isolator | DGTL ISO 3.5KV GEN PURP 22DIP
Need more? Email Us
ECAD model for AD261BND-2
Analog Devices Inc.
DGTL ISO 5000VRMS 5CH GP 16SOIC
Lowest to €9.9873
ECAD model for ADUM252N0BRIZ-RL
Analog Devices Inc.
DGTL ISOL 2500VRMS 6CH 32BGA
Need more? Email Us
ECAD model for LTM2883HY-3I#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ €3.2999 €46.1980
34+ €2.7076 €92.0581
52+ €2.6230 €136.3937
72+ €2.5383 €182.7591
93+ €2.4538 €228.2013
124+ €2.1999 €272.7842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention