Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707652-MAX9950DCCB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9950DCCB CAD Model

Description

Maxim Integrated MAX9950DCCB Overview

The MAX9950DCCB from Maxim Integrated is a high-performance, automotive-grade device designed to meet the rigorous demands of advanced driver-assistance systems (ADAS). This product is part of Maxim's extensive family of automotive solutions that are engineered to improve safety, enhance connectivity, and deliver superior performance in the most challenging conditions.

Key Features

  • High Integration: The MAX9950DCCB integrates several functions into one package, reducing the component count and simplifying the design process for automotive system designers.
  • Robust Performance: With its ability to withstand harsh automotive environments, the device operates reliably over a wide temperature range and is resistant to the electrical disturbances commonly found in vehicles.
  • Advanced Safety Features: Safety is paramount in automotive applications, and the MAX9950DCCB includes built-in diagnostic and protection features to ensure safe operation even under fault conditions.
  • Low Power Consumption: Maxim Integrated recognizes the importance of energy efficiency, especially in battery-powered vehicles. The MAX9950DCCB is designed for low power consumption, which helps extend vehicle range and reduce emissions.

Applications

The MAX9950DCCB is ideal for a variety of ADAS applications, including:

  • Adaptive Cruise Control (ACC)
  • Lane Departure Warning Systems (LDWS)
  • Automatic Emergency Braking (AEB)
  • Parking Assistance Systems

Technical Specifications

While the MAX9950DCCB is packed with features, here are some of the key technical specifications:

  • Supply Voltage Range: Designed to accommodate standard automotive power supply levels.
  • Communication Interfaces: Includes interfaces compatible with automotive communication standards for easy integration into vehicle networks.
  • Package Type: The device comes in a compact, surface-mount package suitable for space-constrained automotive applications.

With the MAX9950DCCB, Maxim Integrated continues its commitment to providing cutting-edge technologies for the automotive sector. This product exemplifies the company's dedication to quality, reliability, and innovation, helping automakers create safer and more efficient vehicles for the future.

You May Also Be Interested in

Maxim Integrated
IC BUFFER/SPLITTER LO 20-TQFN
Lowest to €17.5906
ECAD model for MAX9988ETP
Maxim Integrated
IC OPAMP ZERO-DRIFT 1CIRC SC70-5
Lowest to €2.4096
ECAD model for MAX9620AXK+T
Maxim Integrated
IC COMPARATOR R-R 14-TSSOP
Need more? Email Us
ECAD model for MAX994EUD+T
Maxim Integrated
IC OPAMP CHOPPER 1.5MHZ SC70-6
Lowest to €5.8998
ECAD model for MAX9617AXT+T
Maxim Integrated
IC RF-DETECT CTRLR/RF DET 8-UMAX
Lowest to €27.3522
ECAD model for MAX9930EUA+
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive
Lowest to €11.1353
ECAD model for MAX-M8Q-0-01
Maxim Integrated
Need more? Email Us
ECAD model for MAXIMPD31ETJ
Maxim Integrated
Need more? Email Us
ECAD model for MAXQ610X-2026+
Maxim Integrated
IC PARAMETRIC MEAS UNIT 64TQFP
Lowest to €112.9762
ECAD model for MAX9950DCCB+D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention