EN
  • EN
  • DE

MAX9696ETG

Part No MAX9696ETG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707484-MAX9696ETG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9696ETG CAD Model

Description

Product Overview: MAX9696ETG from Maxim Integrated

The MAX9696ETG is a high-performance, low-power, dual RGB to LVDS (Low Voltage Differential Signaling) converter designed by Maxim Integrated. It is a crucial component in modern display technology, particularly suited for applications requiring high-speed data transmission with minimal electromagnetic interference (EMI). This converter is an ideal choice for connecting graphical processors to LVDS displays in a variety of devices such as laptops, desktop monitors, and industrial displays.

Key Features

  • Dual-Channel LVDS Interface: The MAX9696ETG is capable of driving two LVDS interfaces, which allows for the support of high-resolution displays.
  • Low Power Consumption: Designed for efficiency, this converter operates with minimal power usage, which helps in extending the battery life of portable devices.
  • Wide Color Gamut: It supports a broad range of colors, ensuring vivid and accurate display output, which is essential for high-quality visual applications.
  • High Data Rates: With the ability to handle high-speed data transmission, the MAX9696ETG is suitable for high-resolution and high-refresh-rate displays.
  • Compact Package: The device comes in a TQFN (Thin Quad Flat No-Lead) package, which is space-efficient and ideal for compact electronic assemblies.

Applications

  • Notebook Computers
  • Desktop Monitors
  • Industrial Displays
  • Portable Media Devices
  • Telecommunication Systems

The MAX9696ETG integrates smoothly with existing display technologies, providing a seamless bridge between digital content and analog display hardware. It ensures the integrity of the visual data through its robust LVDS signaling, which is less susceptible to noise and crosstalk compared to other signaling methods. The device's high integration reduces the need for additional components, simplifying design and reducing overall system costs.

Maxim Integrated's commitment to quality means that the MAX9696ETG is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. Whether for consumer electronics or industrial applications, the MAX9696ETG stands as a testament to Maxim's leadership in the field of advanced integrated circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.7594
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess