EN
  • EN
  • DE

MAX9920ASA+T

Part No MAX9920ASA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 230KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
-3db Bandwidth 230kHz
Current - Input Bias 175μA
Voltage - Input Offset 480μV
Operating Supply Current 1mA
Output Current per Channel 44mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC
Win Source Part Number 707622-MAX9920ASA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9920
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX9920ASA+T CAD Model

Description

Maxim Integrated's MAX9920ASA+T Precision Sensor Interface

The MAX9920ASA+T from Maxim Integrated is a sophisticated sensor interface IC designed specifically for automotive and industrial applications. This precision device is engineered to provide a reliable and accurate interface for differential reluctor sensors, commonly known as variable reluctance sensors (VRS). The MAX9920ASA+T is particularly well-suited for sensing applications that require precise measurement of position or speed, such as crankshaft and camshaft position sensing in automotive engine management systems.

With its integrated adaptive peak threshold and gain adjustments, the MAX9920ASA+T ensures optimal performance across a wide range of sensor types and operating conditions. The device's ability to automatically adjust to the sensor's characteristics and environmental changes makes it highly adaptable and ensures consistent accuracy.

The MAX9920ASA+T operates over a broad supply voltage range of 4.5V to 5.5V, which allows for flexibility in system design. It also boasts a wide operating temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. The device is available in a compact 8-pin SOIC package, making it easy to integrate into space-constrained applications.

Key features of the MAX9920ASA+T include:

  • Integrated adaptive peak threshold and gain adjustments for optimal sensor performance.
  • Wide supply voltage range of 4.5V to 5.5V, accommodating various system designs.
  • Extended operating temperature range of -40°C to +125°C, suitable for demanding environments.
  • Compact 8-pin SOIC package for easy integration into space-limited applications.
  • Robust design with built-in protection against overvoltage, reverse battery, and short-circuit conditions.

The MAX9920ASA+T is designed to be a robust and versatile solution for applications requiring precise sensing of ferromagnetic targets. Its advanced features and reliable performance make it an excellent choice for designers looking to enhance the accuracy and durability of their sensor interface systems.

For those seeking a high-quality, precision sensor interface IC, the MAX9920ASA+T from Maxim Integrated offers the perfect blend of performance, adaptability, and reliability to meet the demanding requirements of today's automotive and industrial applications.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0340 $51.7000
120+ $0.8485 $101.8200
185+ $0.8219 $152.0515
255+ $0.7954 $202.8270
330+ $0.7689 $253.7370
440+ $0.6894 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess