EN
  • EN
  • DE
  • IT

MAX985EXK

Part No MAX985EXK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 707590-MAX985EXK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX985EXK CAD Model

Description

Maxim Integrated's MAX985EXK: High-Efficiency, Low-Voltage, Low-Power Op Amp

The MAX985EXK is a cutting-edge operational amplifier (op amp) from Maxim Integrated, designed to deliver high performance in a wide range of applications. This op amp stands out for its combination of low voltage operation, high efficiency, and low power consumption, making it an ideal choice for battery-powered devices and portable electronics.

Key Features

  • Low Voltage Operation: The MAX985EXK can operate effectively at supply voltages as low as 2.5V, which is particularly beneficial for extending battery life in portable applications.
  • High Efficiency: With its low quiescent current, the device ensures efficient power usage, contributing to the overall energy-saving design of the end product.
  • Low Power Consumption: The op amp is optimized for low-power consumption without sacrificing performance, making it suitable for power-sensitive applications.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for space-saving on PCBs, which is crucial for miniaturized electronic devices.

Applications

The versatility of the MAX985EXK enables its use in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Consumer Electronics
  • Sensor Interfaces
  • Audio and Signal Processing

Performance Specifications

The MAX985EXK boasts impressive technical specifications that ensure reliable and high-fidelity operation:

  • Supply Voltage Range: 2.5V to 5.5V
  • Low Input Bias Current
  • High Output Drive Capability
  • Stable with Capacitive Loads

Conclusion

The MAX985EXK from Maxim Integrated is a robust operational amplifier that offers a unique blend of low-power operation, efficiency, and compact packaging. Its ability to function at low voltages while maintaining high performance makes it a go-to component for designers looking to create energy-efficient and space-conscious electronic products. Whether for professional-grade instrumentation or consumer electronics, the MAX985EXK delivers the reliability and performance expected from a leader in analog integration like Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess