Product Overview: Texas Instruments OPA2890IDGST
The OPA2890IDGST is a high-performance, dual-channel operational amplifier from Texas Instruments, designed to meet a wide range of application needs. This op-amp is known for its low noise and distortion levels, making it an excellent choice for audio applications, test and measurement equipment, and other precision analog circuits.
Key Features
- Wide Bandwidth: The OPA2890IDGST offers a bandwidth of 90MHz, which is ideal for high-speed signal processing applications.
- Low Distortion: With a total harmonic distortion (THD) of -102dBc, this op-amp ensures high fidelity in audio signal amplification and other sensitive applications.
- High Output Current: Capable of delivering a continuous output current of ±65mA, it can drive a wide range of loads efficiently.
- Low Noise: With a voltage noise density of just 4.5nV/√Hz, the OPA2890IDGST provides clean amplification of signals.
- Power Supply Range: The device operates over a wide supply range of ±2.25V to ±5.5V, offering flexibility in various circuit designs.
- Unity-Gain Stable: This op-amp is stable at a gain of one, making it suitable for buffer and voltage follower configurations.
Applications
The OPA2890IDGST is versatile and can be used in a variety of applications, including:
- Professional Audio Equipment
- Active Filters and Signal Conditioning
- ADC/DAC Buffering
- Test and Measurement Systems
- Medical Instrumentation
Package and Quality
This operational amplifier comes in a compact 8-pin MSOP (Mini Small Outline Package) that is space-efficient and suitable for high-density mounting on PCBs. Texas Instruments ensures high-quality production standards, and the OPA2890IDGST is RoHS compliant, adhering to environmental directives.
Whether you are designing professional audio equipment or precise measurement instruments, the OPA2890IDGST from Texas Instruments provides the performance and reliability required for demanding analog applications.