EN
  • EN
  • DE

MAXQ610J-2902+T

Part No MAXQ610J-2902+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707713-MAXQ610J-2902+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ610J-2902+T CAD Model

Description

Introducing the MAXQ610J-2902+T Microcontroller from Maxim Integrated

The MAXQ610J-2902+T is a high-performance, low-power microcontroller designed to cater to a wide array of applications, particularly in the fields of industrial control systems, consumer electronics, and sensor management. This innovative product from Maxim Integrated is engineered to deliver efficient operation while maintaining a compact and versatile form factor.

At the heart of the MAXQ610J-2902+T lies a 16-bit RISC microcontroller that operates at a maximum frequency of 12MHz, providing a balanced combination of processing speed and power conservation. The device is equipped with 64KB of flash memory, enabling robust program storage, and 2KB of data RAM for efficient runtime operations. These features ensure that the MAXQ610J-2902+T is capable of handling complex tasks with ease while allowing for future firmware updates.

One of the standout features of the MAXQ610J-2902+T is its integrated peripheral set, which includes a versatile serial communication module supporting SPI, I2C, and UART protocols. This makes it an ideal choice for projects requiring communication with various peripherals or other microcontrollers. Additionally, it offers a built-in analog-to-digital converter (ADC) with 10-bit resolution, enhancing its capability to process analog signals and making it suitable for sensor interfacing.

The MAXQ610J-2902+T is designed with power efficiency in mind, featuring multiple power-saving modes that extend battery life in portable applications. It operates over a wide voltage range of 1.7V to 3.6V, allowing it to be used in diverse power environments. The device also boasts an array of digital I/O pins, providing ample connectivity options for external devices.

The microcontroller comes in a compact 32-pin TQFN package, making it a space-saving solution for designs where board real estate is at a premium. It also supports an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

With its robust feature set, the MAXQ610J-2902+T from Maxim Integrated stands as a versatile and reliable microcontroller choice for designers looking to enhance their embedded systems with a powerful yet energy-efficient processing core.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess