EN
  • EN
  • DE

MAX96708COAXEVKIT#

Part No MAX96708COAXEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description 14-BIT GMSL DE-SERIALIZER WITH H  /  MAX96708 Deserializer Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Interface
Function Deserializer
Utilized IC / Part MAX96708
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number MAX96708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1145887-MAX96708COAXEVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX96708COAXEVKIT# CAD Model

Description

Maxim Integrated MAX96708COAXEVKIT# Evaluation Kit

The MAX96708COAXEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of automotive camera applications using the MAX96708 high-speed gigabit multimedia serial link (GMSL) serializer. This advanced evaluation kit serves as a critical tool for automotive system designers and engineers, providing a robust platform for exploring the capabilities and performance of the MAX96708 in a variety of scenarios.

At the heart of the kit is the MAX96708 serializer, which is capable of serializing 14-bit image data and delivering it over a single coaxial or twisted-pair cable. The serializer supports up to 1.5 Gbps data rates, making it suitable for high-resolution and high-frame-rate video applications. With the inclusion of spread spectrum capability, the MAX96708 reduces electromagnetic interference (EMI), a crucial feature for automotive environments.

The evaluation kit comes with a user-friendly graphical user interface (GUI) that allows for easy manipulation of the MAX96708's registers and settings. This GUI aids in the rapid prototyping and testing of various configurations, streamlining the development process. The MAX96708COAXEVKIT# also features a convenient USB interface for connection to a PC, enabling direct communication with the evaluation software.

In addition to the serializer, the kit includes a companion deserializer board for a complete end-to-end system evaluation. This setup mirrors real-world automotive camera systems, where a serializer at the camera end interfaces with a deserializer at the host processor end. The evaluation boards are pre-configured to demonstrate typical automotive camera applications, but they also offer the flexibility to be adapted to custom setups and requirements.

The MAX96708COAXEVKIT# is not just a tool for evaluating the MAX96708, but a versatile platform that empowers designers to push the boundaries of automotive camera technology. With its high-speed data transmission, EMI mitigation features, and user-friendly interface, the MAX96708COAXEVKIT# is an essential asset for any automotive video system development.

You May Also Be Interested in

Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess