EN
  • EN
  • DE

ASM1074L

Part No ASM1074L
Manufacturer Asmedia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asmedia
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817847-ASM1074L
Ultra Librarian 3D Model Ultra Librarian ASM1074L CAD Model

Description

The ASM1074L is a USB 3.0 hub controller manufactured by Asmedia Technology Inc. It is designed to provide multiple USB 3.0 ports from a single USB 3.0 upstream port. This hub controller enables the expansion of USB connectivity in desktop computers, laptops, and other devices, allowing users to connect multiple USB peripherals simultaneously. The ASM1074L supports SuperSpeed USB data transfer rates, ensuring fast and efficient data transmission between devices.

Applications:

  • Desktop computers
  • Laptops
  • Docking stations
  • USB hubs
  • Motherboards

Features:

  • Four Downstream USB 3.0 Ports: Provides connectivity for multiple USB devices.
  • Single Upstream USB 3.0 Port: Connects to the host system.
  • SuperSpeed USB Support: Supports data transfer rates up to 5 Gbps.
  • Backward Compatibility: Compatible with USB 2.0 and USB 1.1 devices.
  • Integrated USB PHY: Reduces BOM cost and simplifies board layout.
  • Low Power Consumption: Maximizes energy efficiency in portable devices.

Benefits:

  • Expanded USB Connectivity: Enables the connection of multiple USB peripherals.
  • High-Speed Data Transfer: Supports SuperSpeed USB data transfer rates for fast file transfers.
  • Simplified System Design: Integration of USB PHY reduces component count and simplifies board layout.
  • Improved Power Efficiency: Low power consumption extends battery life in portable devices.
  • Backward Compatibility: Ensures compatibility with existing USB devices.

Additional Details:

The ASM1074L USB 3.0 hub controller is compliant with the USB 3.0 specification and supports various features such as Battery Charging 1.2 (BC 1.2) for fast charging of mobile devices. It also incorporates advanced power management features to minimize power consumption when USB devices are not actively transferring data. The device is typically available in a QFN package, which provides a small footprint and facilitates easy integration into electronic devices.

This hub controller is designed to operate within a wide temperature range, making it suitable for use in a variety of environments. The ASM1074L provides a reliable and efficient solution for expanding USB connectivity in a variety of electronic devices, enabling users to connect multiple USB peripherals simultaneously without compromising data transfer speeds.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4864 $59.6736
50+ $2.3261 $116.3050
78+ $2.2458 $175.1724
111+ $2.0854 $231.4794
145+ $2.0052 $290.7540
180+ $1.9251 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,780 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess