Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Beyond-the-Rails
Packaging Tube
Number of Elements 2
Output Type CMOS, Complementary, TTL
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 15μA @ 5V
Maximum Quiescent Current 11mA
CMRR, PSRR (Typ) 80dB CMRR, 86.02dB PSRR
Propagation Delay (Maximum) 7ns
Hysteresis 3.5mV
Operating Temperature Range -40°C ~ 85°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 787231-MAX963ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX963
Introduction Date January 01, 1998
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX963ESD+ CAD Model

Description

Maxim Integrated MAX963ESD+ Product Overview

The MAX963ESD+ is a high-performance, low-power, single-supply comparator from Maxim Integrated, renowned for its precision and reliability in various applications. This comparator is designed to operate from a single +5V supply, making it an ideal choice for battery-powered devices and portable equipment. Its unique design features and characteristics make it a versatile component suitable for a wide range of electronic circuits.

Key Features

  • Single-Supply Operation: The MAX963ESD+ operates from a single +5V supply, simplifying power management in system design.
  • Low Power Consumption: With its low-power design, this comparator is optimized for energy-efficient applications, contributing to longer battery life in portable devices.
  • Fast Response Time: It boasts a fast propagation delay, ensuring quick response times in systems requiring high-speed signal processing.
  • High Precision: The comparator delivers high accuracy, making it suitable for precision measurement and control systems.
  • Wide Input Voltage Range: It can handle a broad range of input voltages, providing flexibility in interfacing with different signal levels.
  • ESD Protection: The MAX963ESD+ includes built-in electrostatic discharge (ESD) protection, enhancing its robustness in harsh electrical environments.

Applications

The MAX963ESD+ is ideal for a variety of applications that require precise voltage comparisons, such as:

  • Battery-powered devices
  • Portable instrumentation
  • Data acquisition systems
  • Threshold detectors
  • Zero-crossing detectors
  • Window comparators

Technical Specifications

The technical specifications of the MAX963ESD+ include:

  • Supply Voltage: +5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 14-Pin SOIC (ESD)
  • ESD Protection: Yes

In conclusion, the MAX963ESD+ from Maxim Integrated is a robust and precise comparator that offers excellent performance for a wide range of electronic applications. Its low-power consumption, fast response time, and single-supply operation make it a popular choice among engineers and designers looking to create efficient and reliable systems.

You May Also Be Interested in

Linear Technology
IC COMP R-RINOUT DUAL 8-MSOP / Comparator Dual R-R O/P 6V 8-Pin MSOP T/R
Lowest to $12.5988
ECAD model for LT1720CMS8#TRPBF
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Linear Technology
IC COMPARATOR DUAL HS 3/5V 8-DFN / Comparator Dual R-R O/P 6V 8-Pin DFN EP Tube
Lowest to $26.1754
ECAD model for LT1720IDD#PBF
Microchip Technology
IC COMPARATOR 1 GEN PUR 8DIP
Need more? Email Us
ECAD model for MCP6546-E/P
Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Maxim Integrated
IC COMP QUAD PROGR THRES 24-DIP
Need more? Email Us
ECAD model for MAX516AENG+
Linear Technology
IC COMPARATOR 150MHZ DUAL 10MSOP / Comparator Dual R-R O/P ±6V/12V 10-Pin MSOP Tube
Lowest to $27.5123
ECAD model for LT1715IMS#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2500 $65.0000
8+ $13.3334 $106.6672
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0834 $253.7514
28+ $10.8334 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention