Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1130302-74AC11032
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC11032 CAD Model

Description

The 74AC11032 device from Texas Instruments is a high-speed CMOS logic quad 2-input OR gate that combines the low power consumption of CMOS with the high speed of Advanced CMOS (AC) technology. This integrated circuit is designed to operate with an input voltage range of 2V to 6V, making it suitable for a wide variety of digital applications.

Key Features

  • Logic Type: Quad 2-Input OR Gate
  • Operating Voltage Range: 2V to 6V
  • High-Speed Operation: t<sub>PD = 8.5ns (typ) at V<sub>CC = 5V
  • Output Drive Capability: 24mA at the outputs
  • ICCM: Low power consumption; 20µA maximum
  • Inputs and Outputs: On the same level for ease of use
  • Temperature Range: -40°C to 85°C operational range

Applications

The 74AC11032 is versatile and can be used in various applications that require logical OR functions. This includes, but is not limited to, digital signal processing, computer logic, data processing, and control systems where high-speed OR logic is necessary.

Package and Quality

Available in a variety of packages, including SOIC, TSSOP, and PDIP, the 74AC11032 is designed for flexibility in PCB design and compatibility with standard surface-mount and through-hole mounting techniques. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Ordering Information

To order the 74AC11032 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Reference the complete part number, including the package type, to ensure accurate order processing.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Omron
DIP Switch with Slide Pins | SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.4276
ECAD model for A6S-2104
Maxim Integrated
Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Need more? Email Us
ECAD model for 73S8009CN-32IM/F
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0325 $57.6175
46+ $2.4882 $114.4572
70+ $2.4105 $168.7350
97+ $2.3326 $226.2622
125+ $2.2549 $281.8625
167+ $2.0216 $337.6072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention