EN
  • EN
  • DE

UCC5611DWP

Part No UCC5611DWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 2.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 048475-UCC5611DWP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC5611DWP CAD Model

Description

The Texas Instruments UCC5611DWP represents a pinnacle of innovation in the realm of SCSI (Small Computer System Interface) bus terminators. Designed for high-performance applications, this product ensures reliable operation and communication within SCSI systems. The UCC5611DWP is a single-ended and LVD (Low Voltage Differential) SCSI terminator that offers compatibility with Ultra2 SCSI LVD standards, making it an essential component for systems requiring fast data transfer rates and robust connectivity.

Key Features

  • SCSI Standard Compliance: Fully compliant with the SPI-2 (SCSI Parallel Interface) standard, it supports Ultra2 SCSI LVD signaling requirements, which allows for data transfer rates of up to 80 MB/s.
  • Integrated Termination: Features an integrated 9-line termination for single-ended or LVD SCSI buses, providing the necessary impedance to minimize reflections and maintain signal integrity.
  • Hot-Plugging Support: Designed to support hot-plugging, the UCC5611DWP can be connected or disconnected from a SCSI bus without the need to power down the system, enhancing the flexibility and maintenance of storage systems.
  • Voltage Flexibility: Operates over a wide range of supply voltages from 2.7V to 5.25V, ensuring compatibility with various SCSI devices and systems.
  • Thermal Protection: Includes an over-temperature protection feature, which prevents the device from overheating and ensures a longer operational lifespan.
  • Package: Available in a 28-pin SOIC wide body package, which is suitable for surface mount technology and occupies minimal board space.

Applications

The UCC5611DWP is ideal for a variety of high-speed data storage systems, including:

  • RAID (Redundant Array of Independent Disks) systems
  • Servers and workstations
  • Storage area networks (SAN)
  • Network attached storage (NAS) devices

With its robust design and advanced features, the Texas Instruments UCC5611DWP SCSI terminator is a critical component for ensuring the reliability and performance of SCSI-based storage solutions.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8655 $52.7895
21+ $4.8128 $101.0688
33+ $4.6624 $153.8592
45+ $4.5120 $203.0400
58+ $4.3616 $252.9728
77+ $3.9104 $301.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess