EN
  • EN
  • DE

MAX954EUA+

Part No MAX954EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC OP AMP SS LP 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Amplifier, Comparator
Applications Smart Card
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX954
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707420-MAX954EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX954EUA+ CAD Model

Description

Maxim Integrated MAX954EUA+ Overview

The Maxim Integrated MAX954EUA+ is a precision operational amplifier designed for analog applications requiring low voltage noise and low distortion. This high-performance op-amp is ideal for a wide range of products, from professional audio equipment to sensitive instrumentation and data acquisition systems.

Key Features

  • Low Voltage Noise: The MAX954EUA+ boasts a low voltage noise density, making it an excellent choice for applications where a clean signal is paramount.
  • Low Distortion: With its low total harmonic distortion (THD), this operational amplifier ensures high-fidelity signal amplification, which is critical in audio and precision measurement applications.
  • High Output Drive Capability: Capable of delivering substantial current to the load, the MAX954EUA+ can drive both high-impedance and low-impedance loads effectively.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and making it suitable for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the op-amp to swing its output voltage close to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Wide Bandwidth: It provides a wide bandwidth, which is essential for applications that require fast signal processing.

Applications

The MAX954EUA+ is versatile and can be used in various applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Analog Signal Processing

Reliability and Packaging

The MAX954EUA+ comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, making the MAX954EUA+ a reliable choice for both commercial and industrial applications.

With its combination of low noise, low distortion, and high output drive capability, the Maxim Integrated MAX954EUA+ operational amplifier stands out as an excellent choice for designers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7666 $52.5654
45+ $2.2700 $102.1500
69+ $2.1991 $151.7379
94+ $2.1281 $200.0414
122+ $2.0572 $250.9784
163+ $1.8444 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess