EN
  • EN
  • DE

SY88315BLMG

Part No SY88315BLMG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V, 3.2Gbps CML Low-Power Limiting Post Amplifier w/TTL Signal Detect | IC AMP LIMIT CML TTL SIG 16MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY88315B
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263099-SY88315BLMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88315BLMG CAD Model

Description

The SY88315BLMG from Microchip Technology is a high-performance, low-power consumption single 3.3V supply CMOS CML Limiting Post Amplifier designed for optical network applications. This advanced product is ideal for use in fiber-optic receivers and is capable of providing consistent performance over a wide range of data rates and conditions.

Key Features

  • Data Rate Flexibility: The SY88315BLMG is designed to operate over a broad range of data rates, making it a versatile choice for various applications including Gigabit Ethernet, Fibre Channel, and other high-speed data systems.
  • Signal Integrity: Equipped with a limiting post amplifier, the device ensures excellent signal integrity by providing a constant output amplitude regardless of input signal strength, thus making it highly reliable for critical communications systems.
  • Low Power Consumption: As an energy-efficient solution, the SY88315BLMG helps in reducing the overall power consumption of systems in which it is integrated, contributing to greener and cost-effective operations.
  • Programmable Features: The device includes programmable functions such as output amplitude and loss-of-signal (LOS) assert and de-assert levels, allowing for a customizable setup tailored to specific system requirements.
  • Chatter-Free LOS: The SY88315BLMG boasts a chatter-free loss-of-signal indication, which is critical for stable system performance and reliable communication.
  • Industrial Temperature Range: It is built to perform reliably within an industrial temperature range, ensuring operation in harsh environmental conditions without compromising on performance.

Applications

The SY88315BLMG is suitable for a wide array of applications in the field of optical communications, including but not limited to:

  • 1G/2G/4G/8G Fibre Channel
  • Gigabit Ethernet
  • SONET/SDH
  • Other high-speed data links

Product Specifications

Microchip Technology's SY88315BLMG comes in a compact 3x3 mm 16-pin MLF® (Micro Leadframe Package) that is RoHS compliant and lead (Pb) free. The package is designed for surface-mount technology (SMT), enabling ease of integration into a variety of circuit boards and systems.

You May Also Be Interested in

Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $2.1666

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2612 $62.5224
5+ $25.6502 $128.2510
7+ $24.8487 $173.9409
10+ $24.0471 $240.4710
13+ $23.2455 $302.1915
17+ $20.8408 $354.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess