EN
  • EN
  • DE

SY88813VKG

Part No SY88813VKG
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description 3.3V/5V 155Mbps PECL LOW POWER LIMITING POST AMPLIFIER WITH PECL SIGNAL DETECT | IC AMP POST PECL 3.3V/5V 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263110-SY88813VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88813VKG CAD Model

Description

The SY88813VKG is a high-performance, low-power single 3.3V supply CMOS CML limiting post amplifier designed by Microchip Technology. This advanced product is engineered to deliver a combination of speed, power efficiency, and reliability, making it an ideal choice for fiber optic receivers in various data communication applications.

Key Features

  • High Data Rates: The SY88813VKG supports data rates up to 3.2Gbps, catering to high-speed communication requirements.
  • Signal Enhancement: This post amplifier includes a programmable loss of signal (LOS) detection feature that ensures signal integrity by indicating when the input signal falls below a certain threshold.
  • Flexible Applications: It is suitable for use in Gigabit Ethernet, Fibre Channel, and other high-speed data transmission systems that require a robust signal amplification solution.
  • Power Efficiency: With a single 3.3V power supply, the SY88813VKG is designed for power-sensitive applications, ensuring minimal power consumption without sacrificing performance.
  • Chatter-Free LOS: The built-in chatter-free loss of signal output provides a stable indication of signal presence, which is crucial for maintaining the integrity of communication systems.
  • Peaking Control: The device features three selectable frequency peaking levels, allowing optimization for various fiber lengths and data rates.

Product Specifications

Parameter Value Data Rate Up to 3.2Gbps Supply Voltage 3.3V Output Type CML Package 10-pin MSOP

The SY88813VKG is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it can meet the rigorous demands of modern high-speed networks, providing designers with a reliable and efficient solution for their data communication needs.

You May Also Be Interested in

Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
250W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0674 $66.4044
13+ $9.0811 $118.0543
20+ $8.7973 $175.9460
28+ $8.5135 $238.3780
36+ $8.2298 $296.2728
47+ $7.3784 $346.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess