Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Type Limiting Postamplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number SY88843
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 521458-SY88843VKI
Ultra Librarian 3D Model Ultra Librarian SY88843VKI CAD Model

Description

The SY88843VKI from Microchip Technology is a high-performance, precision optical networking component designed to enhance the capabilities of advanced communication systems. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their reliability and cutting-edge technology.

Key Features

  • High-Speed Operation: The SY88843VKI is capable of operating at very high speeds, making it suitable for use in demanding optical network environments where rapid data transmission is essential.
  • Low Power Consumption: Designed with energy efficiency in mind, it consumes minimal power, contributing to the overall power-saving objectives of modern electronic systems.
  • Automatic Reset Function: It includes an automatic reset feature that ensures stable operation by resetting the latch under specific conditions without external intervention.
  • Signal Detection: This product has an integrated loss of signal (LOS) detection feature, which is crucial for maintaining the integrity and consistency of data transmission in optical networks.
  • Compatibility: The SY88843VKI is designed to be compatible with a wide range of optical transceivers and other networking equipment, ensuring easy integration into existing systems.

Applications

The SY88843VKI is primarily used in the field of telecommunications, particularly in applications such as:

  • Fiber-optic transceivers and transponders
  • SONET/SDH systems
  • Gigabit Ethernet and other high-speed data links
  • Network switches and routers

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The SY88843VKI is built to provide consistent performance and is backed by Microchip's reputation for producing reliable semiconductor devices.

Support and Resources

Customers can access comprehensive support and resources for the SY88843VKI, including datasheets, technical documentation, application notes, and design tools, through the Microchip Technology website. The company's customer support team is also available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88993VKG
Semtech Corporation
IC POSTAMPLIFIER 16QSOP / Postamplifier IC Ethernet 16-QSOP
Lowest to $2.9546
ECAD model for NT20045-QSOP-TR
Microchip Technology
IC AMP POST 5V/3.3V 10-MSOP / SP Amp Limiting Post Amplifier Single 5.5V 10-Pin MSOP EP
Need more? Email Us
ECAD model for SY88923AVKEC
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Nisshinbo Micro Devices Inc.
IC LIMITING AMP 16DIP / Limiting Amplifier IC Telecommunications 16-DIP
Need more? Email Us
ECAD model for NJM2204AD
Maxim Integrated
IC AMP COMP REF 10UMAX / Amplifier, Comparator, Reference IC Current Sensing, Power Management 10-uMAX/uSOP
Need more? Email Us
ECAD model for MAX4374TEUB-T
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88315BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.9713
ECAD model for SY88903KC
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.3100
ECAD model for SY88313BLMG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention