Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX952
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 215916-MAX952EUA+
Ultra Librarian 3D Model Ultra Librarian MAX952EUA+ CAD Model

Description

Maxim Integrated MAX952EUA+ Description

The MAX952EUA+ is a high-performance, low-power, quad operational amplifier (op-amp) designed and manufactured by Maxim Integrated. This precision analog component is well-suited for a range of applications, including sensor interfacing, active filters, and general-purpose amplification tasks in both industrial and consumer electronics. The MAX952EUA+ comes in a compact 8-pin µMAX package, making it ideal for space-constrained designs.

With a wide supply voltage range of 2.7V to 5.5V, the MAX952EUA+ provides designers with the flexibility to use it in various circuits without the need for additional power regulation. This feature, combined with its low input bias current and low quiescent current, makes it an excellent choice for battery-powered and portable devices where power efficiency is critical.

The device boasts a high gain-bandwidth product of 1MHz, ensuring that it can handle a broad spectrum of frequencies without significant signal degradation. This characteristic is essential for applications that require accurate signal amplification over a wide range of frequencies, such as audio processing or RF signal conditioning.

Another key feature of the MAX952EUA+ is its rail-to-rail output capability, which allows the output signal to swing close to the supply rails, maximizing the dynamic range in applications with limited supply voltages. This is particularly advantageous in single-supply operations where the full supply voltage range is utilized for signal processing.

The MAX952EUA+ also offers robust protection features, including short-circuit protection and an extended temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions. Additionally, its low distortion and low noise characteristics make it an excellent choice for high-fidelity audio amplification and precision analog-to-digital conversion systems.

In summary, the Maxim Integrated MAX952EUA+ quad operational amplifier is a versatile, efficient, and reliable component that meets the demands of modern electronic designs. Its compact size, wide supply voltage range, and high-performance specifications make it a go-to choice for engineers looking to optimize their analog circuitry.

You May Also Be Interested in

Skyworks Solutions Inc.
ISOLATED ANALOG AMPLIFIER / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Need more? Email Us
ECAD model for SI8922BB-IS
Analog Devices Inc.
IC ADC DRIVER 16LFCSP
Lowest to $47.8788
ECAD model for ADA4945-1ACPZ-R7
Texas Instruments
IC ISOLATION 8SOIC / Isolation IC Current Sensing, Power Management 8-SOIC
Lowest to $11.7294
ECAD model for AMC1302DWV
Analog Devices Inc.
IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Lowest to $102.3639
ECAD model for LT6108IDCB-2
ON Semiconductor
Need more? Email Us
ECAD model for LA7793V-TLM
Linear Technology
IC OPAMP/COMP/REF MICRPWR 8SOIC
Lowest to $18.0180
ECAD model for LTC1541CS8#PBF
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Ethernet 16-QFN (3x3)
Lowest to $14.3101
ECAD model for SY88083LMG
Skyworks Solutions Inc.
POWER ISOLATION / Amplifier IC Isolated Voltage Sensing 8-SOIC
Lowest to $12.8470
ECAD model for SI8932D-IS4R
Analog Devices Inc.
IC VGA GP SGL-ENDED 16-LFCSP
Lowest to $17.8196
ECAD model for AD8336ACPZ-WP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention