EN
  • EN
  • DE

LT6108IDCB-2

Part No LT6108IDCB-2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP COMP REF 8DFN / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-DFN (2x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Amplifier, Comparator, Reference
Applications Current Sensing, Power Management
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1341384-LT6108IDCB-2
Ultra Librarian 3D Model Ultra Librarian LT6108IDCB-2 CAD Model

Description

Introducing the LT6108IDCB-2 from Analog Devices Inc.

The LT6108IDCB-2 is a high-performance, precision current sense amplifier brought to you by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is designed for a wide range of applications, including power management, system monitoring, and automotive electronics. With its robust feature set and compact design, the LT6108IDCB-2 is an ideal solution for professionals looking to enhance their electronic systems with accurate current measurement capabilities.

Key Features:

  • High Accuracy: The LT6108IDCB-2 offers a high level of precision, making it suitable for critical applications where current sensing is vital for performance and safety.
  • Wide Input Common Mode Range: This device can measure currents in systems with a common mode voltage ranging from -0.3V below the negative supply up to 44V, providing great flexibility in various operating environments.
  • Low Offset Voltage: The amplifier features a low input offset voltage, which ensures that the current measurement is as close to the true value as possible, minimizing errors and enhancing system reliability.
  • Adjustable Gain: Users can set the gain of the LT6108IDCB-2 by selecting the appropriate external resistors, allowing for customization to specific application requirements.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, this current sense amplifier is suited for harsh environments and can maintain performance under extreme conditions.

Applications:

  • Automotive battery monitoring
  • Power supply monitoring
  • Overcurrent protection
  • Motor control
  • Energy management systems

The LT6108IDCB-2 is housed in a compact 6-lead DFN package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its functionality or reliability, ensuring that it can be integrated into various designs without hassle.

Analog Devices Inc. has a reputation for quality and performance, and the LT6108IDCB-2 is no exception. It is a testament to their commitment to providing advanced solutions that meet the demands of modern electronics. Whether you're designing a sophisticated industrial system or a simple monitoring device, the LT6108IDCB-2 is an excellent choice for your current sensing needs.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3963 $91.3963
2+ $74.9918 $149.9836
3+ $72.6483 $217.9449
4+ $70.3049 $281.2196
5+ $67.9614 $339.8070
6+ $60.9309 $365.5854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess