Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Microchip Technology
Package Tube
Type Limiting Postamplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number SY88083
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1342935-SY88083LMG
Ultra Librarian 3D Model Ultra Librarian SY88083LMG CAD Model

Description

Introducing the SY88083LMG from Microchip Technology

The SY88083LMG is a state-of-the-art limiting post amplifier designed by Microchip Technology, tailored for use in fiber-optic receivers. This component is a critical part of the high-speed communication ecosystem, enabling robust and reliable data transmission over optical fibers. The SY88083LMG is a testament to Microchip's commitment to providing cutting-edge solutions for the telecommunications industry.

Key Features

  • High Data Rates: The SY88083LMG amplifier supports data rates up to 3.2 Gbps, making it suitable for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH networks.
  • Adjustable Slice Level: With a user-adjustable decision threshold, this component allows for optimized performance in various operating conditions, ensuring a clean and clear signal.
  • Signal Detection: It includes a loss-of-signal (LOS) detection feature with a programmable threshold and hysteresis, which is crucial for maintaining the integrity of communication systems.
  • Chatter-Free LOS: The SY88083LMG offers a chatter-free loss-of-signal output, which is essential for maintaining stable system operation.
  • Peaking Control: The built-in programmable input equalization provides additional flexibility, allowing for peaking control to counteract the effects of inter-symbol interference (ISI).
  • Wide Operating Range: This device operates over a wide power supply range from 3.3V ±10%, accommodating various system design requirements.
  • Small Form Factor: Housed in a compact 3mm x 3mm 16-pin MLF® package, the SY88083LMG saves valuable board space, making it ideal for dense circuit designs.

Applications

The SY88083LMG is versatile and can be integrated into a multitude of high-speed optical networks. It is particularly well-suited for:

  • Fiber-optic transceivers and transponders
  • SONET/SDH systems
  • Gigabit Ethernet and Fiber Channel equipment
  • Other high-speed data communication links that require a reliable post-amplifier

With its robust feature set and Microchip Technology's renowned reliability, the SY88083LMG is an excellent choice for designers looking to enhance their optical communication solutions. Its performance and compact size make it a valuable component in the ever-evolving landscape of high-speed data transmission.

You May Also Be Interested in

Texas Instruments
DUAL OPERATIONAL AMPLIFIER, DUAL COMPARATOR, AND VOLTAGE REFERENCE | IC DUAL OPAMP/COMP V-REF 16-SOIC
Need more? Email Us
ECAD model for TSM102AIDR
STMicroelectronics
Dual Operational Amplifier and Voltage Reference | IC OPAMP GP 900KHZ 8SO
Lowest to $0.1938
ECAD model for TSM103WAID
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Need more? Email Us
ECAD model for SY88923VKG
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $19.3582
ECAD model for MAX9000ESA
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88973BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.9713
ECAD model for SY88903KC
Nisshinbo Micro Devices Inc.
IC LIMITING AMP 16DIP / Limiting Amplifier IC Telecommunications 16-DIP
Need more? Email Us
ECAD model for NJM2204AD
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VEY
Microchip Technology
IC LIMIT AMP 16QFN / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $19.4300
ECAD model for SY88149NDLMG-TR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention