EN
  • EN
  • DE

MAX9508ATE+T

Part No MAX9508ATE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Filter
Number of Circuits 3
Operating Supply Current 13mA
Dual Supply Voltage (±) 2.7 V ~ 3.6 V
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 707407-MAX9508ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX9508
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9508ATE+T CAD Model

Description

Maxim Integrated MAX9508ATE+T Video Filter Amplifier

The MAX9508ATE+T from Maxim Integrated is a cutting-edge video filter amplifier designed to offer high-quality video signal amplification with minimal power consumption. This compact and efficient component is specifically tailored for portable video applications, making it an ideal choice for designers looking to enhance video performance in small, battery-powered devices.

At the heart of the MAX9508ATE+T is its ability to drive standard-definition (SD) video signals with exceptional clarity. The device features a 2-pole lowpass filter with a cutoff frequency set at 8MHz, which is perfect for SD video applications. This filter ensures that unwanted high-frequency noise is effectively removed from the video signal, resulting in a cleaner and more stable output.

The MAX9508ATE+T also boasts a fixed gain of +6dB, which amplifies the incoming video signal without the need for external gain-setting components. This not only simplifies the design process but also helps in reducing the overall component count and saving valuable board space.

One of the key advantages of the MAX9508ATE+T is its low quiescent current, which stands at a mere 4.5mA. This low power consumption makes the device particularly suitable for battery-powered applications where energy efficiency is paramount. Additionally, the component can be put into a shutdown mode, reducing the supply current to less than 1µA, thereby extending battery life even further.

Maxim Integrated has packaged the MAX9508ATE+T in a tiny 8-pin TDFN package with a footprint of just 3mm x 3mm. This space-saving design is ideal for portable devices such as mobile phones, personal media players, and handheld gaming systems where real estate is at a premium.

The MAX9508ATE+T operates over a wide supply voltage range from 2.7V to 3.6V, providing design flexibility across various power supply scenarios. With its robust performance and compact form factor, the MAX9508ATE+T is a superb choice for any application requiring high-quality video signal amplification in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess