The BQ2167B-009 is a highly sophisticated battery management device from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to cater to the needs of modern rechargeable battery applications, this integrated circuit (IC) is an essential component for ensuring the longevity and reliability of battery-powered devices.
With its advanced features, the BQ2167B-009 provides comprehensive charge management for single-cell lithium-ion (Li-ion) or lithium-polymer (Li-Po) batteries. It is engineered to optimize battery performance and extend battery life while ensuring safety through its various protection mechanisms. The IC is well-suited for a wide range of portable electronic devices, such as smartphones, tablets, digital cameras, and personal medical devices.
Key Features:
- High-Accuracy Voltage Regulation: The device ensures precise control of the charging voltage, which is critical for maintaining the health and cycle life of lithium-based batteries.
- Charge Termination and Pre-Charge Control: It supports intelligent termination of the charge cycle and includes a pre-charge feature that safely manages the charging of deeply discharged batteries.
- Temperature Monitoring: The BQ2167B-009 includes temperature monitoring capabilities, which prevent charging under extreme temperature conditions that could harm the battery or the device.
- Automatic Power-Down: To conserve power, the IC automatically powers down when not in use, reducing the overall energy consumption of the system it is integrated into.
- LED Status Indicators: The inclusion of LED drivers allows for visual indication of the charging status and fault conditions, providing a user-friendly interface.
Technical Specifications:
- Charge Voltage: Accurate to ±0.5%
- Charge Current: Programmable
- Operating Temperature Range: -40°C to +85°C
- Package: Compact and robust packaging suitable for space-constrained applications
In summary, the BQ2167B-009 from Texas Instruments is a state-of-the-art battery management solution that offers precision, efficiency, and safety for portable electronics. Its robust feature set ensures that it is an ideal choice for designers looking to enhance the performance of their battery-powered products.