EN
  • EN
  • DE

MAX942MSA/PR

Part No MAX942MSA/PR
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Dual R-R I/P 5.5V 8-Pin SOIC N / IC COMPARATOR HS LP RR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 2.5 V ~ 11 V, ±1.25 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Maximum Quiescent Current 3.2μA
Propagation Delay (Maximum) 12μs
Operating Temperature Range -55°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787215-MAX942MSA/PR
Popularity Medium
Supply and Demand Status Limited
Family Name MAX942
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX942MSA/PR CAD Model

Description

The MAX942MSA/PR from Maxim Integrated is a high-performance comparator that is specifically designed to offer precision and speed for a wide range of applications. This device features a fast propagation delay and is part of a family of comparators that are known for their reliability and efficiency in processing analog signals.

Key Features

  • Fast Propagation Delay: The MAX942MSA/PR boasts a quick response time, making it suitable for high-speed systems that require rapid signal processing.
  • Low Power Consumption: Designed for energy efficiency, this comparator operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • High Precision: With its precise comparison capabilities, the MAX942MSA/PR ensures accurate readings and signal processing, which is critical for measurement and control systems.
  • Dual Comparators: The device includes two independent comparators, providing flexibility and the ability to handle multiple signals simultaneously.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power requirements and making it versatile for different electronic environments.

Applications

The MAX942MSA/PR is suitable for a multitude of applications, including but not limited to:

  • High-speed signal detection
  • Battery-powered devices
  • Data systems
  • Communication equipment
  • Industrial control systems

Package and Quality

The MAX942MSA/PR comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device is manufactured to meet the high-quality standards set by Maxim Integrated, ensuring performance and durability.

Conclusion

Maxim Integrated's MAX942MSA/PR precision comparators are an excellent choice for designers who need a reliable, fast, and energy-efficient component to manage analog signals within their electronic systems. Its versatility and high precision make it an invaluable part of any application that requires accurate signal processing.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess