EN
  • EN
  • DE

MAX9250GCM+

Part No MAX9250GCM+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Fully Integrated, Single-Link Deserializer for Digital Video Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Data Rate 840 Mbps
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Drivers 27
Number of Inputs 1
Number of Outputs 27
Number of Pins 48
Operating Supply Voltage 3.6 V
Radiation Hardening No
RoHS Compliant
Weight 181.692094 mg
Win Source Part Number 1232408-MAX9250GCM+
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX9250GCM+ CAD Model

Description

The MAX9250GCM+ from Maxim Integrated is a high-speed serializer equipped with the Gigabit Multimedia Serial Link (GMSL) technology, designed to provide a reliable, high-bandwidth interface for automotive and industrial applications. This advanced component is specifically engineered to address the needs of video, data, and control signal transmission over a single coaxial or shielded twisted-pair cable.

Key Features

  • High-Speed Data Transfer: The MAX9250GCM+ supports high-speed data transfer rates, making it ideal for applications requiring fast and efficient communication.
  • Robust Communication: Utilizes GMSL technology, which enables robust communication over long cable distances, reducing signal degradation and improving overall system reliability.
  • Low EMI: Designed to minimize electromagnetic interference (EMI), the MAX9250GCM+ ensures stable operation in environments with strict EMI requirements.
  • Integrated Features: Comes with built-in spread spectrum and cable equalization, further enhancing signal integrity and reducing the need for additional components.
  • Flexible Interface: Offers a flexible interface that is compatible with a variety of video and data formats, ensuring seamless integration with a wide range of devices and systems.

Applications

The versatility of the MAX9250GCM+ makes it suitable for a variety of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution video transmission for industrial applications
  • Remote camera and sensor systems
  • Any application requiring high-speed, reliable data transmission over long distances

Technical Specifications

With a compact 48-pin LQFP package, the MAX9250GCM+ operates over the -40°C to +105°C temperature range, making it resilient in harsh environmental conditions. It also features programmable spread-spectrum modulation for reduced EMI, and its serializer pairs with the MAX9251 deserializer for a complete end-to-end solution.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0965 $75.2895
6+ $20.5920 $123.5520
9+ $19.9485 $179.5365
12+ $19.3051 $231.6612
16+ $18.6615 $298.5840
21+ $16.7310 $351.3510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess