Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121303-SY10EP16VZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP16VZC CAD Model

Description

Microchip Technology's SY10EP16VZC: A High-Speed 3.3V/5V Differential Receiver/Driver

The SY10EP16VZC, manufactured by Microchip Technology, is a versatile, high-performance differential receiver/driver designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is part of Microchip's precision-engineered EPIC™ (Enhanced Performance Implanted CMOS) family of products, which are built to provide exceptional speed and reliability.

Constructed to operate with a dual supply voltage of 3.3V or 5V, the SY10EP16VZC offers design flexibility for systems that require interoperability between different logic levels. It is capable of receiving and driving differential PECL (Positive Emitter Coupled Logic) signals, making it an ideal choice for interfacing with high-speed digital systems.

The SY10EP16VZC boasts a maximum frequency exceeding 3GHz, ensuring that it can handle the fastest signal rates with ease. This makes it suitable for applications such as clock and data distribution, telecommunications, and automated test equipment where signal integrity at high frequencies is paramount.

Featuring a differential line receiver with an internal 75kΩ input pull-down resistor and a differential line driver with 800mV of output swing, the SY10EP16VZC ensures robust signal transmission and reception. The device also includes an internal input hysteresis which provides noise margin and improves signal integrity, thus reducing the likelihood of error due to noisy operating environments.

The SY10EP16VZC is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C allows for deployment in a wide variety of environmental conditions, ensuring reliable performance across different scenarios.

For engineers and designers looking for a high-speed logic interface component, the SY10EP16VZC from Microchip Technology represents a robust, high-speed solution that can be easily integrated into a multitude of electronic systems. Its performance characteristics and flexibility make it an excellent choice for ensuring data integrity in high-speed communications and computing applications.

Key Features:

  • Dual 3.3V and 5V power supply operation
  • Maximum frequency >3GHz
  • Differential PECL inputs and outputs
  • Internal input hysteresis for noise immunity
  • 75kΩ internal input pull-down resistors
  • 800mV output swing differential line driver
  • Operating temperature range: -40°C to +85°C
  • Compact 8-pin SOIC package

You May Also Be Interested in

Texas Instruments
24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS
Need more? Email Us
ECAD model for SN74SSTV32852GKFR
IDT, Integrated Device Technology Inc
IC REGISTERD BUFFER 25BIT 96BGA
Need more? Email Us
ECAD model for SSTU32864AHLF
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRVR QUAD ECL DF 20TSSOP
Lowest to $11.2142
ECAD model for MC10EP17DT
Fairchild/ON Semiconductor
IC ADDER BIN W/CARRY 4BIT 16-DIP
Need more? Email Us
ECAD model for DM74LS83AN
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to $10.5127
ECAD model for SN74SSQEC32882ZALR
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Need more? Email Us
ECAD model for SN74LS181N

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention