EN
  • EN
  • DE

LPC2290FBD144/01

Part No LPC2290FBD144/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 76
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 206583-LPC2290FBD144/01
Ultra Librarian 3D Model Ultra Librarian LPC2290FBD144/01 CAD Model

Description

NXP LPC2290FBD144/01 Microcontroller Overview

The NXP LPC2290FBD144/01 is a robust microcontroller that belongs to the LPC2200 series, known for its high performance and versatile features. This microcontroller is designed to cater to a wide range of applications, particularly in the industrial, automotive, and communication sectors. It is built around a 16/32-bit ARM7TDMI-S CPU core with real-time emulation and embedded trace support, which offers excellent computational speed and efficient control operations.

Key Features

  • Processor Core: ARM7TDMI-S, capable of operating at frequencies up to 60 MHz.
  • Memory: Equipped with 256 KB of on-chip Flash memory and 16 KB of static RAM, ensuring ample space for complex applications and data storage.
  • Advanced Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIO lines that provide flexibility for various control tasks.
  • Communication Interfaces: Features multiple serial interfaces, including two UARTs, two I2C-bus interfaces, SPI, SSP, and CAN interfaces, facilitating versatile connectivity options.
  • Package: Available in a compact 144-pin LQFP package, suitable for space-constrained applications.
  • Power Management: Offers multiple power-saving modes, including Idle and Power-down modes, which help to reduce power consumption and extend battery life in portable devices.
  • Robust Design: Includes a Vectored Interrupt Controller with configurable priorities and vector addresses for enhanced interrupt handling capabilities.

Applications

The LPC2290FBD144/01 microcontroller is ideal for a range of applications such as industrial control systems, protocol converters, voice recognition, and GPS navigation. Its powerful feature set also makes it suitable for complex tasks such as embedded networking, motor control, and real-time data processing.

Conclusion

Equipped with a rich set of features and a high-performance ARM7TDMI-S core, the NXP LPC2290FBD144/01 microcontroller stands out as a preferred choice for engineers and developers looking to create sophisticated and reliable products. Its integration of advanced peripherals, communication interfaces, and power management options make it a versatile and energy-efficient solution for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess