EN
  • EN
  • DE

MAX923CPA+

Part No MAX923CPA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP DUAL LOW PWR W/REF 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 7.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 137130-MAX923CPA+
Ultra Librarian 3D Model Ultra Librarian MAX923CPA+ CAD Model

Description

Product Overview: MAX923CPA+ from Maxim Integrated

The MAX923CPA+ is a high-performance, low-power, dual-voltage comparator with a variety of features that make it an ideal choice for portable and battery-powered applications. Manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal engineering, this comparator is designed to offer precise voltage monitoring with minimal power consumption.

Key Features

  • Dual Voltage Comparator: The MAX923CPA+ contains two independent voltage comparators, providing flexibility in monitoring two separate voltages simultaneously.
  • Low Power Consumption: With a quiescent current of just 4µA (typical) per comparator, this device is optimized for power-sensitive applications, ensuring extended battery life.
  • Wide Supply Voltage Range: It operates from a single +2.5V to +11V supply or from dual ±1.25V to ±5.5V supplies, accommodating a diverse range of power sources.
  • Internal Voltage Reference: The MAX923CPA+ comes with an integrated 1.182V ±1% voltage reference, providing a stable benchmark for threshold settings.
  • Adjustable Hysteresis: Users can set the hysteresis level to suit specific application requirements, enhancing noise immunity and preventing false triggering.
  • Fast Response Time: It boasts a fast propagation delay of typically 7µs, ensuring quick response to voltage changes.
  • Output Stage: The push-pull TTL/CMOS-compatible outputs eliminate the need for external pull-up resistors and can sink and source current, offering robust drive capabilities.

Applications

The MAX923CPA+ is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors/sensors
  • Window comparators
  • Zero-crossing detectors
  • Voltage level translation

Package and Quality

The device comes in a PDIP-8 package, providing ease of integration into various circuit designs. Maxim Integrated ensures high standards of quality and reliability, making the MAX923CPA+ a trustworthy component for precision voltage comparison tasks in your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2123 $64.4861
16+ $7.5583 $120.9328
24+ $7.3227 $175.7448
33+ $7.0859 $233.8347
43+ $6.8503 $294.5629
57+ $6.1411 $350.0427
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess