EN
  • EN
  • DE

CAT24M01LI-G

Part No CAT24M01LI-G
Manufacturer ON Semiconductor
Catalog Memory
Description CAT24M01 - EEPROM, 128KX8, SERIA / Memory IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 576255-CAT24M01LI-G
Ultra Librarian 3D Model Ultra Librarian CAT24M01LI-G CAD Model

Description

ON Semiconductor CAT24M01LI-G EEPROM

The CAT24M01LI-G is a high-capacity EEPROM (Electrically Erasable Programmable Read-Only Memory) module from ON Semiconductor that provides robust storage solutions for advanced electronic systems. This device is specifically designed to cater to applications that require large amounts of non-volatile memory to store data that must be preserved during power loss or system reset.

Key Features

  • Storage Capacity: The CAT24M01LI-G offers an impressive 1 Mbit (128K x 8) of memory, providing ample space for user data storage.
  • Interface: It utilizes a standard I²C serial interface, supporting both the 100 kHz (Standard-mode) and 400 kHz (Fast-mode) communication speeds for versatile and efficient data transfer.
  • Voltage Range: The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for various applications and system designs.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), ensuring quick data writing operations.
  • Endurance: The EEPROM is rated for 1 million write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: With a data retention period of 100 years, the CAT24M01LI-G is an ideal choice for applications where data must be preserved over extended periods.
  • Package: The device is available in an 8-lead TSSOP package, which is well-suited for space-constrained applications.

Applications

The CAT24M01LI-G is versatile enough to be used in a variety of sectors, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices
  • Automotive systems
  • Consumer electronics

ON Semiconductor's CAT24M01LI-G EEPROM is an excellent choice for designers looking for a high-capacity, reliable, and easy-to-use non-volatile memory solution. Its robust feature set ensures that it can meet the demands of complex and memory-intensive applications, ensuring data is securely stored and retained across power cycles.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess