EN
  • EN
  • DE

MAX9203ESA+

Part No MAX9203ESA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Comparator Single ±5.25V/5.25V/10.5V 8-Pin SOIC N Tube / IC COMPARATOR LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type with Latch
Number of Elements 1
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 10.5 V, ±2.375 V ~ 5.75 V
Voltage - Input Offset (Maximum) 4mV @ ±5V
Current - Input Bias (Maximum) 5μA @ ±5V
Maximum Quiescent Current 2mA, 1.6mA, 800μA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 787177-MAX9203ESA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9203
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9203ESA+ CAD Model

Description

Maxim Integrated MAX9203ESA+ High-Speed Serial Link Serializer

The MAX9203ESA+ from Maxim Integrated is a compact, high-performance serializer designed for high-speed communication and data transfer applications. This device is particularly well-suited for situations where a low pin count is essential, and it is commonly used in automotive, industrial, and medical imaging systems, as well as in video and panel display links.

One of the standout features of the MAX9203ESA+ is its ability to serialize 21 bits of LVTTL/LVCMOS parallel data into a high-speed serial data stream. This serialized data can then be transmitted across a differential pair, effectively reducing the number of interconnects required and simplifying PCB layout. This feature is particularly beneficial in systems where space is at a premium and signal integrity is crucial.

The device boasts a high-speed operation with a maximum serial data rate of 630Mbps, which ensures rapid data transfer and supports the needs of bandwidth-intensive applications. Additionally, the serializer incorporates a fully balanced differential output, which minimizes electromagnetic interference (EMI) and provides robust noise immunity, making it an ideal choice for electrically noisy environments.

The MAX9203ESA+ operates from a single +3.3V supply, which helps to minimize power consumption and makes it compatible with a wide range of digital circuits. It also features on-chip termination resistors that are designed to match the impedance of the differential output to the characteristic impedance of the transmission medium, further simplifying design efforts and reducing external component count.

For added flexibility, the MAX9203ESA+ includes programmable edge trigger options on the parallel inputs, allowing designers to optimize the device for their specific application requirements. The serializer is available in a 16-pin Narrow SO package, which is both space-efficient and conducive to efficient thermal management.

Overall, the MAX9203ESA+ is a highly reliable and efficient solution for systems requiring high-speed data serialization with minimal interconnect complexity. Its robust feature set and ease of integration make it a valuable component in a wide array of high-speed communication and data processing applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2156 $50.5092
17+ $5.9205 $100.6485
27+ $5.7355 $154.8585
37+ $5.5505 $205.3685
47+ $5.3655 $252.1785
63+ $4.8104 $303.0552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,194 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess