EN
  • EN
  • DE

CAT4109V-GT2

Part No CAT4109V-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description 3-Channel Constant-Current RGB LED Driver with Individual PWM Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159053-CAT4109V-GT2
Manufacturer Homepage www.onsemi.com
Family Name CAT4109V-GT2
Introduction Date November 10, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT4109V-GT2 CAD Model

Description

ON Semiconductor CAT4109V-GT2 LED Driver IC

The CAT4109V-GT2 from ON Semiconductor is a high-efficiency, constant current LED driver designed to power multiple LEDs in series. This device is particularly suitable for backlighting applications in LCD displays, automotive lighting, and general illumination products. With its ability to drive up to three strings of LEDs, each with up to ten LEDs in series, the CAT4109V-GT2 ensures uniform brightness and enhances the overall visual quality of the lighting application.

One of the key features of the CAT4109V-GT2 is its integrated switch-mode power supply controller, which significantly improves power efficiency, especially when compared to linear regulators. This results in lower power consumption and reduced heat generation, thereby extending the lifetime of the LEDs and the product itself. The device operates from a wide input voltage range of 4.5V to 5.5V, making it versatile for various applications.

The CAT4109V-GT2 ensures precise current regulation, with an accuracy of ±10%, providing consistent luminosity across the LED strings. It also includes built-in thermal shutdown protection, which safeguards the device and the LEDs from overheating. This feature is critical for maintaining the reliability and safety of the lighting system.

Moreover, the LED driver offers flexibility through its dimming capability. It supports both analog and pulse-width modulation (PWM) dimming, allowing for a wide range of brightness control, which is essential for applications requiring variable lighting conditions. The high PWM dimming frequency also ensures that there is no flickering visible to the human eye, which is crucial for display backlighting and other sensitive applications.

The CAT4109V-GT2 comes in a compact TSSOP-16 package, making it easy to integrate into space-constrained designs. Its small footprint and minimal external component requirements contribute to a reduced overall system size and cost. The device is RoHS compliant, adhering to environmental standards and ensuring suitability for use in various markets worldwide.

In summary, the ON Semiconductor CAT4109V-GT2 LED driver IC is an efficient, reliable, and flexible solution for driving multiple LED strings. Its features make it an excellent choice for designers looking to enhance their lighting applications with consistent performance and energy efficiency.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6520 $57.8200
75+ $1.3555 $101.6625
115+ $1.3132 $151.0180
160+ $1.2708 $203.3280
205+ $1.2285 $251.8425
275+ $1.1014 $302.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,955 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess